TE Connectivity Electromechanical Relays & Contactors 9-1419111-7

Description
Body Features Enclosure Type : Flux Proof Automatic Soldering Product Weight : 30 G  [1.058 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 4 Form C 4PDT-CO Contact Number of Poles : 4 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil (MM) : 3 Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Product Height : 30 MM  [1.18 INCH ] Product Length : 28 MM  [1.1 INCH ] Product Width : 22.5 MM  [.885 INCH ] Electrical Characteristics Coil Power Rating AC (VAMP) : 1, .87 Coil Resistance (OHM) : 777 Coil Voltage Rating (VAC) : 48 Contact Current Rating (AMP) : 6 Contact Limiting Breaking Current (AMP) : 6 Contact Limiting Making Current (AMP) : 12 Contact Limiting Short-Time Current (AMP) : 300 Contact Switching Load (Min) : 10mA @ 12V Contact Switching Voltage (Max) (VAC) : 240 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1200 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Coil Magnetic System : Monostable Current Type : AC Solder Process : Wave Solder Other Coil Power Rating Class (VAMP) : .5 - 1 Contact Current Class (AMP) : 5 - 10 Height Class (Mechanical) (MM) : 25 - 30 Length Class (Mechanical) (MM) : 25 - 30 Width Class (Mechanical) (MM) : 20 - 25 Packaging Features Packaging Method : Carton & Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range (DEGC) : -40 - 70
Request a Quote
Description
Body Features Enclosure Type : Flux Proof Automatic Soldering Product Weight : 30 G  [1.058 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 4 Form C 4PDT-CO Contact Number of Poles : 4 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil (MM) : 3 Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Product Height : 30 MM  [1.18 INCH ] Product Length : 28 MM  [1.1 INCH ] Product Width : 22.5 MM  [.885 INCH ] Electrical Characteristics Coil Power Rating AC (VAMP) : 1, .87 Coil Resistance (OHM) : 777 Coil Voltage Rating (VAC) : 48 Contact Current Rating (AMP) : 6 Contact Limiting Breaking Current (AMP) : 6 Contact Limiting Making Current (AMP) : 12 Contact Limiting Short-Time Current (AMP) : 300 Contact Switching Load (Min) : 10mA @ 12V Contact Switching Voltage (Max) (VAC) : 240 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1200 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Coil Magnetic System : Monostable Current Type : AC Solder Process : Wave Solder Other Coil Power Rating Class (VAMP) : .5 - 1 Contact Current Class (AMP) : 5 - 10 Height Class (Mechanical) (MM) : 25 - 30 Length Class (Mechanical) (MM) : 25 - 30 Width Class (Mechanical) (MM) : 20 - 25 Packaging Features Packaging Method : Carton & Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range (DEGC) : -40 - 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PT5 miniature relay is a 4-pole, 4 form C (CO) general-purpose relay with a contact rating of 6A at 250VAC for resistive loads and 1500VA switching power. It features AgNi90/10 contact material, a coil voltage range of 6 to 230VAC, and a PCB-THT mounting style with quick-connect terminals. The relay has a height of 29mm and weighs 30g. It operates within an ambient temperature range of -40 to +70°C and meets IEC 61810 and UL 508 standards. Insulation strength is rated at 2500Vrms between contacts and coil, with 2000Vrms between adjacent contacts. The coil insulation system complies with UL Class 155 (F), and the relay is flux-proof (RTII).

Datasheet Summary
Powered by GS/AI

The PT5 miniature relay is a 4-pole, 4 form C (CO) general-purpose relay with a contact rating of 6A at 250VAC for resistive loads and 1500VA switching power. It features AgNi90/10 contact material, a coil voltage range of 6 to 230VAC, and a PCB-THT mounting style with quick-connect terminals. The relay has a height of 29mm and weighs 30g. It operates within an ambient temperature range of -40 to +70°C and meets IEC 61810 and UL 508 standards. Insulation strength is rated at 2500Vrms between contacts and coil, with 2000Vrms between adjacent contacts. The coil insulation system complies with UL Class 155 (F), and the relay is flux-proof (RTII).

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 9-1419111-7 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
9-1419111-7
Electromechanical Relays & Contactors 9-1419111-7
Body Features Enclosure Type : Flux Proof Automatic Soldering Product Weight : 30 G  [1.058 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 4 Form C 4PDT-CO Contact Number of Poles : 4 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil (MM) : 3 Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Product Height : 30 MM  [1.18 INCH ] Product Length : 28 MM  [1.1 INCH ] Product Width : 22.5 MM  [.885 INCH ] Electrical Characteristics Coil Power Rating AC (VAMP) : 1, .87 Coil Resistance (OHM) : 777 Coil Voltage Rating (VAC) : 48 Contact Current Rating (AMP) : 6 Contact Limiting Breaking Current (AMP) : 6 Contact Limiting Making Current (AMP) : 12 Contact Limiting Short-Time Current (AMP) : 300 Contact Switching Load (Min) : 10mA @ 12V Contact Switching Voltage (Max) (VAC) : 240 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1200 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Coil Magnetic System : Monostable Current Type : AC Solder Process : Wave Solder Other Coil Power Rating Class (VAMP) : .5 - 1 Contact Current Class (AMP) : 5 - 10 Height Class (Mechanical) (MM) : 25 - 30 Length Class (Mechanical) (MM) : 25 - 30 Width Class (Mechanical) (MM) : 20 - 25 Packaging Features Packaging Method : Carton & Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range (DEGC) : -40 - 70

Body Features


  • Enclosure Type : Flux Proof Automatic Soldering
  • Product Weight : 30 G  [1.058 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class F
  • Contact Arrangement : 4 Form C 4PDT-CO
  • Contact Number of Poles : 4

Contact Features


  • Contact Material : AgNi90/10

Dimensions


  • Insulation Clearance Between Contact & Coil (MM) : 3
  • Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ]
  • Product Height : 30 MM  [1.18 INCH ]
  • Product Length : 28 MM  [1.1 INCH ]
  • Product Width : 22.5 MM  [.885 INCH ]

Electrical Characteristics


  • Coil Power Rating AC (VAMP) : 1, .87
  • Coil Resistance (OHM) : 777
  • Coil Voltage Rating (VAC) : 48
  • Contact Current Rating (AMP) : 6
  • Contact Limiting Breaking Current (AMP) : 6
  • Contact Limiting Making Current (AMP) : 12
  • Contact Limiting Short-Time Current (AMP) : 300
  • Contact Switching Load (Min) : 10mA @ 12V
  • Contact Switching Voltage (Max) (VAC) : 240
  • Contact Voltage Rating (VAC) : 240
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1200
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200

Mechanical Attachment


  • Product Mount Type : Printed Circuit Board

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : AC
  • Solder Process : Wave Solder

Other


  • Coil Power Rating Class (VAMP) : .5 - 1
  • Contact Current Class (AMP) : 5 - 10
  • Height Class (Mechanical) (MM) : 25 - 30
  • Length Class (Mechanical) (MM) : 25 - 30
  • Width Class (Mechanical) (MM) : 20 - 25

Packaging Features


  • Packaging Method : Carton & Tube

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Category of Protection : RTII
  • Operating Temperature Range (DEGC) : -40 - 70
Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
9-1419111-7
General Purpose Relays 9-1419111-7
General Purpose Relays PT571548

General Purpose Relays PT571548

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays
Product Number 9-1419111-7 9-1419111-7
Product Name Electromechanical Relays & Contactors General Purpose Relays
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
AC Power 1 VA
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415537-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
5 suppliers
Electromechanical Relays & Contactors - 1-1393212-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 600 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393240-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers