Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 30 G [1.058 OZ ]
Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 4 Form C 4PDT-CO Contact Number of Poles : 4
Contact Features Contact Material : AgNi90/10
Dimensions Insulation Clearance Between Contact & Coil : 3 MM [.118 INCH ] Insulation Creepage Between Contact & Coil : 4 MM [.157 INCH ] Product Height : 30 MM [1.181 INCH ] Product Length : 28 MM [1.102 INCH ] Product Width : 22.5 MM [.886 INCH ]
Electrical Characteristics Coil Power Rating DC (WATT) : .75 Coil Resistance (OHM) : 3072 Coil Voltage Rating (VDC) : 48 Contact Current Rating (AMP) : 6 Contact Limiting Breaking Current (AMP) : 6 Contact Limiting Making Current (AMP) : 12 Contact Limiting Short-Time Current (AMP) : 300 Contact Switching Load (Min) : 10mA @ 12V Contact Switching Voltage (Max) (VAC) : 240 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200
Mechanical Attachment Product Mount Type : Board Mount
Operation/Applicatio
n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable
Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >27 - ≤33 MM [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >22 - ≤33 MM [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >22 - ≤33 MM [>.866 - ≤1.299 INCH ]
Packaging Features Packaging Method : Carton & Tube
Product Type Features Relay & Contactor Type : General Purpose Power Relay
Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins
Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC [158 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 70 DEGC [-40 - 158 DEGF ]
Body Features
- Enclosure Type : Flux Resistant Automatic Solder Capable
- Product Weight : 30 G [1.058 OZ ]
Configuration Features
- Coil Special Features : UL Coil Insulation Class F
- Contact Arrangement : 4 Form C 4PDT-CO
- Contact Number of Poles : 4
Contact Features
- Contact Material : AgNi90/10
Dimensions
- Insulation Clearance Between Contact & Coil : 3 MM [.118 INCH ]
- Insulation Creepage Between Contact & Coil : 4 MM [.157 INCH ]
- Product Height : 30 MM [1.181 INCH ]
- Product Length : 28 MM [1.102 INCH ]
- Product Width : 22.5 MM [.886 INCH ]
Electrical Characteristics
- Coil Power Rating DC (WATT) : .75
- Coil Resistance (OHM) : 3072
- Coil Voltage Rating (VDC) : 48
- Contact Current Rating (AMP) : 6
- Contact Limiting Breaking Current (AMP) : 6
- Contact Limiting Making Current (AMP) : 12
- Contact Limiting Short-Time Current (AMP) : 300
- Contact Switching Load (Min) : 10mA @ 12V
- Contact Switching Voltage (Max) (VAC) : 240
- Contact Voltage Rating (VAC) : 240
- Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500
- Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200
Mechanical Attachment
- Product Mount Type : Board Mount
Operation/Application
- Coil Magnetic System : Monostable
- Current Type : DC
- Solder Process : Wave Solder Capable
Other
- Coil Power Rating Class (WATT) : >.6 - ≤1
- Contact Current Class (AMP) : >5 - ≤10
- Height Class (Mechanical) : >27 - ≤33 MM [>1.063 - ≤1.299 INCH ]
- Length Class (Mechanical) : >22 - ≤33 MM [>.866 - ≤1.299 INCH ]
- Width Class (Mechanical) : >22 - ≤33 MM [>.866 - ≤1.299 INCH ]
Packaging Features
- Packaging Method : Carton & Tube
Product Type Features
- Relay & Contactor Type : General Purpose Power Relay
Termination Features
- Coil Termination & Connection Type : Solder Pins
- Main Termination & Connection Type : Solder Pins
Usage Conditions
- Environmental Ambient Temperature (Max) : 70 DEGC [158 DEGF ]
- Environmental Category of Protection : RTII
- Operating Temperature Range : -40 - 70 DEGC [-40 - 158 DEGF ]