The RZ series includes single-pole PCB relays with 16 A contact rating and 250 VAC switching capability, available in normally open or changeover configurations. This part is a high-temperature variant (RZH) rated for 105°C ambient operation, with AgNi contact material, 5 mm double pinning, and a 400 mW coil requiring 12 VDC. The relay features reinforced insulation of 5 kV between coil and contacts, and complies with UL, VDE, and CQC standards. It uses solder pins for termination and has a board mount style with dimensions of 29 mm length, 12.7 mm width, and 15.7 mm height.
Body Features
Configuration Features
Contact Features
Dimensions
Electrical Characteristics
Mechanical Attachment
Operation/Applicatio
Other
Packaging Features
Product Type Features
Termination Features
Usage Conditions
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
RELAY GEN PURPOSE SPST 16A 12V
| TE Connectivity | DigiKey | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 9-1415899-4 | PB2882-ND | 9-1415899-4 | 9-1415899-4 |
| Product Name | Electromechanical Relays & Contactors | Power Relays, Over 2 Amps | Relays | Relays - Power Relays, Over 2 Amps |
| Approvals | EU ELV Compliant; RoHS | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | ||
| AC Voltage | 400 volts | |||
| DC Voltage | 300 volts | |||
| DC Power | 0.4000 watts |