Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 18 G [.635 OZ ]
Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1
Contact Features Contact Material : AgNi90/10
Dimensions Insulation Clearance Between Contact & Coil : 8 MM [.315 INCH ] Insulation Creepage Between Contact & Coil : 8 MM [.315 INCH ] Product Height : 25.5 MM [1 INCH ] Product Length : 29 MM [1.141 INCH ] Product Width : 12.6 MM [.496 INCH ]
Electrical Characteristics Coil Current (AMP) : .088 Coil Power Rating DC (WATT) : .5 Coil Resistance (OHM) : 68 Coil Voltage Rating (VDC) : 6 Contact Current Rating (AMP) : 16 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 16 Contact Limiting Short-Time Current (AMP) : 16 Contact Switching Load (Min) : 100mA @ 24V Contact Switching Voltage (Max) (VAC) : 400 Contact Switching Voltage (Max) (VDC) : 300 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000
Mechanical Attachment Product Mount Type : Board Mount
Operation/Applicatio
n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable
Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : >10 - ≤16 Height Class (Mechanical) : >22 - ≤27 MM [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >22 - ≤33 MM [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >11 - ≤14 MM [>.433 - ≤.551 INCH ]
Packaging Features Packaging Method : Box & Tube
Product Type Features Relay & Contactor Type : General Purpose Power Relay
Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins
Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC [158 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 70 DEGC [-40 - 158 DEGF ]
Body Features
- Enclosure Type : Flux Resistant Automatic Solder Capable & Washable
- Product Weight : 18 G [.635 OZ ]
Configuration Features
- Contact Arrangement : 1 Form C SPDT-CO
- Contact Number of Poles : 1
Contact Features
- Contact Material : AgNi90/10
Dimensions
- Insulation Clearance Between Contact & Coil : 8 MM [.315 INCH ]
- Insulation Creepage Between Contact & Coil : 8 MM [.315 INCH ]
- Product Height : 25.5 MM [1 INCH ]
- Product Length : 29 MM [1.141 INCH ]
- Product Width : 12.6 MM [.496 INCH ]
Electrical Characteristics
- Coil Current (AMP) : .088
- Coil Power Rating DC (WATT) : .5
- Coil Resistance (OHM) : 68
- Coil Voltage Rating (VDC) : 6
- Contact Current Rating (AMP) : 16
- Contact Limiting Breaking Current (AMP) : 16
- Contact Limiting Continuous Current (AMP) : 16
- Contact Limiting Making Current (AMP) : 16
- Contact Limiting Short-Time Current (AMP) : 16
- Contact Switching Load (Min) : 100mA @ 24V
- Contact Switching Voltage (Max) (VAC) : 400
- Contact Switching Voltage (Max) (VDC) : 300
- Contact Voltage Rating (VAC) : 250
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
- Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000
Mechanical Attachment
- Product Mount Type : Board Mount
Operation/Application
- Coil Magnetic System : Monostable
- Current Type : DC
- Solder Process : Wave Solder Capable
Other
- Coil Power Rating Class (WATT) : >.3 - ≤.6
- Contact Current Class (AMP) : >10 - ≤16
- Height Class (Mechanical) : >22 - ≤27 MM [>.866 - ≤1.063 INCH ]
- Length Class (Mechanical) : >22 - ≤33 MM [>.866 - ≤1.299 INCH ]
- Width Class (Mechanical) : >11 - ≤14 MM [>.433 - ≤.551 INCH ]
Packaging Features
- Packaging Method : Box & Tube
Product Type Features
- Relay & Contactor Type : General Purpose Power Relay
Termination Features
- Coil Termination & Connection Type : Solder Pins
- Main Termination & Connection Type : Solder Pins
Usage Conditions
- Environmental Ambient Temperature (Max) : 70 DEGC [158 DEGF ]
- Environmental Category of Protection : RTII
- Operating Temperature Range : -40 - 70 DEGC [-40 - 158 DEGF ]