TE Connectivity Electromechanical Relays & Contactors 9-1415534-2

Description
Body Features Enclosure Type : Dust Protected Product Weight : 74 G  [2.61 OZ ] Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 4 MM  [.157 INCH ] Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Product Height : 78.3 MM  [3.082 INCH ] Product Length : 77 MM  [3.031 INCH ] Product Width : 27.2 MM  [1.071 INCH ] Electrical Characteristics Coil Power Rating AC (VAMP) : .86, 1 Coil Resistance (OHM) : 4845 Coil Voltage Rating (VAC) : 115 Contact Current Rating (AMP) : 12 Contact Limiting Breaking Current (AMP) : 24 Contact Limiting Continuous Current (AMP) : 12 Contact Limiting Making Current (AMP) : 24 Contact Limiting Short-Time Current (AMP) : 12 Contact Switching Load (Min) : 10mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Mechanical Attachment Product Mount Type : DIN Rail Operation/Applicatio n Coil Magnetic System : Monostable Current Type : AC Indicator Type : LED Other Coil Power Rating Class (VAMP) : ≤1.1 Contact Current Class (AMP) : >10 - ≤16 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Packaging Features Packaging Method : Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 74 G  [2.61 OZ ] Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 4 MM  [.157 INCH ] Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Product Height : 78.3 MM  [3.082 INCH ] Product Length : 77 MM  [3.031 INCH ] Product Width : 27.2 MM  [1.071 INCH ] Electrical Characteristics Coil Power Rating AC (VAMP) : .86, 1 Coil Resistance (OHM) : 4845 Coil Voltage Rating (VAC) : 115 Contact Current Rating (AMP) : 12 Contact Limiting Breaking Current (AMP) : 24 Contact Limiting Continuous Current (AMP) : 12 Contact Limiting Making Current (AMP) : 24 Contact Limiting Short-Time Current (AMP) : 12 Contact Switching Load (Min) : 10mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Mechanical Attachment Product Mount Type : DIN Rail Operation/Applicatio n Coil Magnetic System : Monostable Current Type : AC Indicator Type : LED Other Coil Power Rating Class (VAMP) : ≤1.1 Contact Current Class (AMP) : >10 - ≤16 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Packaging Features Packaging Method : Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 9-1415534-2 is a panel-mounted PT relay package with a 2-pole form C contact configuration, AgNi90/10 contacts, and a 115 VAC coil rated at 4845 Ω ±12%, consuming 1.0 VA. It includes a DIN-rail socket, plastic retaining clip, and LED indicator. The assembly operates from -40°C to +70°C, has a dielectric strength of 2500 Vrms between coil and contact circuits, and 1200 Vrms between open contacts. Contact rating is 12 A at 240 VAC, with a maximum switching capacity of 3000 VA. Mechanical endurance is 20 million cycles for AC coil operation. Screw terminals accept wire sizes up to 2.5 mm² with a torque of 0.5 Nm. The unit weighs 74 g and complies with VDE, cULus, and Lloyds approvals.

Datasheet Summary
Powered by GS/AI

The 9-1415534-2 is a panel-mounted PT relay package with a 2-pole form C contact configuration, AgNi90/10 contacts, and a 115 VAC coil rated at 4845 Ω ±12%, consuming 1.0 VA. It includes a DIN-rail socket, plastic retaining clip, and LED indicator. The assembly operates from -40°C to +70°C, has a dielectric strength of 2500 Vrms between coil and contact circuits, and 1200 Vrms between open contacts. Contact rating is 12 A at 240 VAC, with a maximum switching capacity of 3000 VA. Mechanical endurance is 20 million cycles for AC coil operation. Screw terminals accept wire sizes up to 2.5 mm² with a torque of 0.5 Nm. The unit weighs 74 g and complies with VDE, cULus, and Lloyds approvals.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 9-1415534-2 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
9-1415534-2
Electromechanical Relays & Contactors 9-1415534-2
Body Features Enclosure Type : Dust Protected Product Weight : 74 G  [2.61 OZ ] Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 4 MM  [.157 INCH ] Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Product Height : 78.3 MM  [3.082 INCH ] Product Length : 77 MM  [3.031 INCH ] Product Width : 27.2 MM  [1.071 INCH ] Electrical Characteristics Coil Power Rating AC (VAMP) : .86, 1 Coil Resistance (OHM) : 4845 Coil Voltage Rating (VAC) : 115 Contact Current Rating (AMP) : 12 Contact Limiting Breaking Current (AMP) : 24 Contact Limiting Continuous Current (AMP) : 12 Contact Limiting Making Current (AMP) : 24 Contact Limiting Short-Time Current (AMP) : 12 Contact Switching Load (Min) : 10mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Mechanical Attachment Product Mount Type : DIN Rail Operation/Applicatio n Coil Magnetic System : Monostable Current Type : AC Indicator Type : LED Other Coil Power Rating Class (VAMP) : ≤1.1 Contact Current Class (AMP) : >10 - ≤16 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Packaging Features Packaging Method : Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 74 G  [2.61 OZ ]

Configuration Features


  • Contact Arrangement : 2 Form C DPDT-CO
  • Contact Number of Poles : 2

Contact Features


  • Contact Material : AgNi90/10

Dimensions


  • Insulation Clearance Between Contact & Coil : 4 MM  [.157 INCH ]
  • Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ]
  • Product Height : 78.3 MM  [3.082 INCH ]
  • Product Length : 77 MM  [3.031 INCH ]
  • Product Width : 27.2 MM  [1.071 INCH ]

Electrical Characteristics


  • Coil Power Rating AC (VAMP) : .86, 1
  • Coil Resistance (OHM) : 4845
  • Coil Voltage Rating (VAC) : 115
  • Contact Current Rating (AMP) : 12
  • Contact Limiting Breaking Current (AMP) : 24
  • Contact Limiting Continuous Current (AMP) : 12
  • Contact Limiting Making Current (AMP) : 24
  • Contact Limiting Short-Time Current (AMP) : 12
  • Contact Switching Load (Min) : 10mA @ 12V
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 240
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200

Mechanical Attachment


  • Product Mount Type : DIN Rail

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : AC
  • Indicator Type : LED

Other


  • Coil Power Rating Class (VAMP) : ≤1.1
  • Contact Current Class (AMP) : >10 - ≤16
  • Height Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Length Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Screw Terminals
  • Main Termination & Connection Type : Screw Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Category of Protection : RTI
  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Power Relays, Over 2 Amps - 9-1415534-2-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
9-1415534-2-ND
Power Relays, Over 2 Amps 9-1415534-2-ND
General Purpose Relay DPDT (2 Form C) 115VAC Coil DIN Rail

General Purpose Relay DPDT (2 Form C) 115VAC Coil DIN Rail

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
9-1415534-2
Relays - Power Relays, Over 2 Amps 9-1415534-2
RELAY GEN PURPOSE DPDT 12A 115V

RELAY GEN PURPOSE DPDT 12A 115V

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 9-1415534-2 9-1415534-2 9-1415534-2-ND 9-1415534-2
Product Name Electromechanical Relays & Contactors Relays Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C) -40 to 158 F (-40 to 70 C) -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
AC Power 1 VA
AC Coil Voltage 115 volts 115 volts 115 volts
Unlock Full Specs
to access all available technical data