TE Connectivity Electromechanical Relays & Contactors 9-1415356-1

Description
Body Features Enclosure Type : Flux Proof Automatic Soldering Product Weight : 5.4 G  [.19 OZ ] Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 3 MM  [.118 INCH ] Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Product Height : 20 MM  [.787 INCH ] Product Length : 15 MM  [.59 INCH ] Product Width : 15 MM  [.59 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .357 Coil Resistance (OHM) : 70 Coil Voltage Rating (VDC) : 5 Contact Current Rating (AMP) : 6 Contact Limiting Breaking Current (AMP) : 6 Contact Limiting Continuous Current (AMP) : 6.5 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 6 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Other Coil Power Rating Class (WATT) : .3 - .4 Contact Current Class (AMP) : 16 Environmental Ambient Temperature Class (DEGC) : 85 - 105 Height Class (Mechanical) (MM) : 16 - 20 Length Class (Mechanical) (MM) : 14 - 16 Width Class (Mechanical) (MM) : 12 - 16 Packaging Features Packaging Method : Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ] Environmental Category of Protection : RTII
Request a Quote
Description
Body Features Enclosure Type : Flux Proof Automatic Soldering Product Weight : 5.4 G  [.19 OZ ] Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 3 MM  [.118 INCH ] Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Product Height : 20 MM  [.787 INCH ] Product Length : 15 MM  [.59 INCH ] Product Width : 15 MM  [.59 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .357 Coil Resistance (OHM) : 70 Coil Voltage Rating (VDC) : 5 Contact Current Rating (AMP) : 6 Contact Limiting Breaking Current (AMP) : 6 Contact Limiting Continuous Current (AMP) : 6.5 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 6 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Other Coil Power Rating Class (WATT) : .3 - .4 Contact Current Class (AMP) : 16 Environmental Ambient Temperature Class (DEGC) : 85 - 105 Height Class (Mechanical) (MM) : 16 - 20 Length Class (Mechanical) (MM) : 14 - 16 Width Class (Mechanical) (MM) : 12 - 16 Packaging Features Packaging Method : Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ] Environmental Category of Protection : RTII
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Schrack PBH14 1 form C power PCB relay for 5 VDC is a general-purpose relay rated for 6 A at 250 VAC, with AgNi 90/10 contacts and a Class F coil system, designed for ambient temperatures up to 105°C. It has a PCB-THT termination, measures 15 mm × 15 mm × 20 mm, and weighs 5.4 g. The relay complies with IEC 60335-1, UL E214025, and VDE 40008364, and meets RTII flux-proof and EU RoHS/ELV, China RoHS, and REACH requirements. Operating voltage range is 90-100% of rated coil voltage, with a coil resistance of 70 Ω and power consumption of 357 mW. Contact clearance and creepage are 3 mm and 4 mm respectively, and insulation strength between contact and coil is 2500 Vrms. Mechanical endurance is 2 × 10⁶ operations.

Datasheet Summary
Powered by GS/AI

The Schrack PBH14 1 form C power PCB relay for 5 VDC is a general-purpose relay rated for 6 A at 250 VAC, with AgNi 90/10 contacts and a Class F coil system, designed for ambient temperatures up to 105°C. It has a PCB-THT termination, measures 15 mm × 15 mm × 20 mm, and weighs 5.4 g. The relay complies with IEC 60335-1, UL E214025, and VDE 40008364, and meets RTII flux-proof and EU RoHS/ELV, China RoHS, and REACH requirements. Operating voltage range is 90-100% of rated coil voltage, with a coil resistance of 70 Ω and power consumption of 357 mW. Contact clearance and creepage are 3 mm and 4 mm respectively, and insulation strength between contact and coil is 2500 Vrms. Mechanical endurance is 2 × 10⁶ operations.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 9-1415356-1 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
9-1415356-1
Electromechanical Relays & Contactors 9-1415356-1
Body Features Enclosure Type : Flux Proof Automatic Soldering Product Weight : 5.4 G  [.19 OZ ] Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 3 MM  [.118 INCH ] Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Product Height : 20 MM  [.787 INCH ] Product Length : 15 MM  [.59 INCH ] Product Width : 15 MM  [.59 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .357 Coil Resistance (OHM) : 70 Coil Voltage Rating (VDC) : 5 Contact Current Rating (AMP) : 6 Contact Limiting Breaking Current (AMP) : 6 Contact Limiting Continuous Current (AMP) : 6.5 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 6 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Other Coil Power Rating Class (WATT) : .3 - .4 Contact Current Class (AMP) : 16 Environmental Ambient Temperature Class (DEGC) : 85 - 105 Height Class (Mechanical) (MM) : 16 - 20 Length Class (Mechanical) (MM) : 14 - 16 Width Class (Mechanical) (MM) : 12 - 16 Packaging Features Packaging Method : Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ] Environmental Category of Protection : RTII

Body Features


  • Enclosure Type : Flux Proof Automatic Soldering
  • Product Weight : 5.4 G  [.19 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form C SPDT-CO
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : AgNi90/10

Dimensions


  • Insulation Clearance Between Contact & Coil : 3 MM  [.118 INCH ]
  • Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ]
  • Product Height : 20 MM  [.787 INCH ]
  • Product Length : 15 MM  [.59 INCH ]
  • Product Width : 15 MM  [.59 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .357
  • Coil Resistance (OHM) : 70
  • Coil Voltage Rating (VDC) : 5
  • Contact Current Rating (AMP) : 6
  • Contact Limiting Breaking Current (AMP) : 6
  • Contact Limiting Continuous Current (AMP) : 6.5
  • Contact Limiting Making Current (AMP) : 10
  • Contact Limiting Short-Time Current (AMP) : 6
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000

Mechanical Attachment


  • Product Mount Type : Printed Circuit Board

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC
  • Solder Process : Wave Solder

Other


  • Coil Power Rating Class (WATT) : .3 - .4
  • Contact Current Class (AMP) : 16
  • Environmental Ambient Temperature Class (DEGC) : 85 - 105
  • Height Class (Mechanical) (MM) : 16 - 20
  • Length Class (Mechanical) (MM) : 14 - 16
  • Width Class (Mechanical) (MM) : 12 - 16

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Environmental Category of Protection : RTII
Buy Now Datasheet
Power Relays, Over 2 Amps - 9-1415356-1-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
9-1415356-1-ND
Power Relays, Over 2 Amps 9-1415356-1-ND
General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole

Buy Now Datasheet
Relays - 9-1415356-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay Special up to 10A

Relay Special up to 10A

Buy Now
Shenzhen, China
Relays - Power Relays, Over 2 Amps
9-1415356-1
Relays - Power Relays, Over 2 Amps 9-1415356-1
RELAY GEN PURPOSE SPDT 6A 5V

RELAY GEN PURPOSE SPDT 6A 5V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 9-1415356-1 9-1415356-1-ND 9-1415356-1 9-1415356-1
Product Name Electromechanical Relays & Contactors Power Relays, Over 2 Amps Relays Relays - Power Relays, Over 2 Amps
Approvals EU ELV Compliant; RoHS
AC Voltage 400 volts
DC Power 0.3570 watts
DC Coil Voltage 5 volts 5 volts 5 volts
Resistance 70 ohms
Unlock Full Specs
to access all available technical data