TE Connectivity Electromechanical Relays & Contactors 9-1415073-1

Description
Body Features Enclosure Type : Dust Protected Product Weight : 54 G  [1.905 OZ ] Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Contact Plating Material : Gold Dimensions Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ] Product Height : 77 MM  [3.03 INCH ] Product Length : 69 MM  [2.71 INCH ] Product Width : 15.8 MM  [6.22 INCH ] Electrical Characteristics Coil Power Rating AC (VAMP) : .74 Coil Resistance (OHM) : 32500 Coil Voltage Rating (VAC) : 230 Contact Current Rating (AMP) : 16 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 30 Contact Limiting Short-Time Current (AMP) : 16 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : DIN Rail Operation/Applicatio n Coil Magnetic System : Monostable Current Type : AC Indicator Type : LED Other Coil Power Rating Class (VAMP) : .5 - 1 Contact Current Class (AMP) : 16 Environmental Ambient Temperature Class (DEGC) : 50 - 70 Width Class (Mechanical) (MM) : 12 - 16 Packaging Features Packaging Method : Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -20 - 70
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 54 G  [1.905 OZ ] Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Contact Plating Material : Gold Dimensions Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ] Product Height : 77 MM  [3.03 INCH ] Product Length : 69 MM  [2.71 INCH ] Product Width : 15.8 MM  [6.22 INCH ] Electrical Characteristics Coil Power Rating AC (VAMP) : .74 Coil Resistance (OHM) : 32500 Coil Voltage Rating (VAC) : 230 Contact Current Rating (AMP) : 16 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 30 Contact Limiting Short-Time Current (AMP) : 16 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : DIN Rail Operation/Applicatio n Coil Magnetic System : Monostable Current Type : AC Indicator Type : LED Other Coil Power Rating Class (VAMP) : .5 - 1 Contact Current Class (AMP) : 16 Environmental Ambient Temperature Class (DEGC) : 50 - 70 Width Class (Mechanical) (MM) : 12 - 16 Packaging Features Packaging Method : Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -20 - 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 9-1415073-1 is a relay package comprising a general-purpose electromechanical relay, DIN-rail socket, plastic retaining clip, module, and marking tag, designed for industrial automation. It features a 1-form C contact configuration with a 16 A continuous current rating and 4000 VA maximum breaking capacity for AC loads. The coil is rated for 230 VAC at 50 Hz with a power consumption of 0.74 VA and a coil resistance of 32,500 Ω ±15%. The relay has reinforced insulation with 5000 Vrms dielectric strength between coil and contact, a clearance and creepage of ≥10 mm, and an operating temperature range of -20°C to +70°C. It is mounted on a DIN rail with screw terminals and complies with VDE and cULus approvals. The unit weighs 54 g and is packaged in units of 10.

Datasheet Summary
Powered by GS/AI

The 9-1415073-1 is a relay package comprising a general-purpose electromechanical relay, DIN-rail socket, plastic retaining clip, module, and marking tag, designed for industrial automation. It features a 1-form C contact configuration with a 16 A continuous current rating and 4000 VA maximum breaking capacity for AC loads. The coil is rated for 230 VAC at 50 Hz with a power consumption of 0.74 VA and a coil resistance of 32,500 Ω ±15%. The relay has reinforced insulation with 5000 Vrms dielectric strength between coil and contact, a clearance and creepage of ≥10 mm, and an operating temperature range of -20°C to +70°C. It is mounted on a DIN rail with screw terminals and complies with VDE and cULus approvals. The unit weighs 54 g and is packaged in units of 10.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 9-1415073-1 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
9-1415073-1
Electromechanical Relays & Contactors 9-1415073-1
Body Features Enclosure Type : Dust Protected Product Weight : 54 G  [1.905 OZ ] Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Contact Plating Material : Gold Dimensions Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ] Product Height : 77 MM  [3.03 INCH ] Product Length : 69 MM  [2.71 INCH ] Product Width : 15.8 MM  [6.22 INCH ] Electrical Characteristics Coil Power Rating AC (VAMP) : .74 Coil Resistance (OHM) : 32500 Coil Voltage Rating (VAC) : 230 Contact Current Rating (AMP) : 16 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 30 Contact Limiting Short-Time Current (AMP) : 16 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : DIN Rail Operation/Applicatio n Coil Magnetic System : Monostable Current Type : AC Indicator Type : LED Other Coil Power Rating Class (VAMP) : .5 - 1 Contact Current Class (AMP) : 16 Environmental Ambient Temperature Class (DEGC) : 50 - 70 Width Class (Mechanical) (MM) : 12 - 16 Packaging Features Packaging Method : Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -20 - 70

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 54 G  [1.905 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form C SPDT-CO
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : AgNi90/10
  • Contact Plating Material : Gold

Dimensions


  • Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ]
  • Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ]
  • Product Height : 77 MM  [3.03 INCH ]
  • Product Length : 69 MM  [2.71 INCH ]
  • Product Width : 15.8 MM  [6.22 INCH ]

Electrical Characteristics


  • Coil Power Rating AC (VAMP) : .74
  • Coil Resistance (OHM) : 32500
  • Coil Voltage Rating (VAC) : 230
  • Contact Current Rating (AMP) : 16
  • Contact Limiting Breaking Current (AMP) : 16
  • Contact Limiting Continuous Current (AMP) : 16
  • Contact Limiting Making Current (AMP) : 30
  • Contact Limiting Short-Time Current (AMP) : 16
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 240
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000

Mechanical Attachment


  • Product Mount Type : DIN Rail

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : AC
  • Indicator Type : LED

Other


  • Coil Power Rating Class (VAMP) : .5 - 1
  • Contact Current Class (AMP) : 16
  • Environmental Ambient Temperature Class (DEGC) : 50 - 70
  • Width Class (Mechanical) (MM) : 12 - 16

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Screw Terminals
  • Main Termination & Connection Type : Screw Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Category of Protection : RTI
  • Operating Temperature Range (DEGC) : -20 - 70
Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
9-1415073-1
Relays - Power Relays, Over 2 Amps 9-1415073-1
RELAY GEN PURPOSE SPDT 16A 230V

RELAY GEN PURPOSE SPDT 16A 230V

Supplier's Site

Technical Specifications

  TE Connectivity Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays
Product Number 9-1415073-1 9-1415073-1
Product Name Electromechanical Relays & Contactors Relays - Power Relays, Over 2 Amps
Approvals EU ELV Compliant; RoHS
Operating Temp -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
AC Voltage 400 volts
AC Power 0.7400 VA
AC Coil Voltage 230 volts 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393203-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Power Relays - 1-1833011-5 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1617786-0 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -94 to 257 F (-70 to 125 C)
AC Voltage 200 volts
View Details
4 suppliers
Signal Relays - 1-1393788-1 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
4 suppliers