TE Connectivity Electromechanical Relays & Contactors 9-1415055-1

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 30 G  [1.058 OZ ] Configuration Features Contact Arrangement : 2A (NO) + 2B (NC) Contact Number of Poles : 4 Contact Features Contact Material : AgSnO2 Dimensions Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ] Product Height : 16.6 MM  [.653 INCH ] Product Length : 40.1 MM  [1.57 INCH ] Product Width : 13.1 MM  [.516 INCH ] Electrical Characteristics Coil Current (AMP) : .007 Coil Power Rating DC (WATT) : .8 Coil Resistance (OHM) : 15125 Coil Voltage Rating (VDC) : 110 Contact Current Rating (AMP) : 8 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 8 Contact Limiting Short-Time Current (AMP) : 8 Contact Switching Load (Min) : 10mA @ 5V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Packaging Features Packaging Method : Box & Tube, Tube Product Availability Product Availability : Worldwide Product Type Features Relay & Contactor Type : Force-Guided Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 30 G  [1.058 OZ ] Configuration Features Contact Arrangement : 2A (NO) + 2B (NC) Contact Number of Poles : 4 Contact Features Contact Material : AgSnO2 Dimensions Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ] Product Height : 16.6 MM  [.653 INCH ] Product Length : 40.1 MM  [1.57 INCH ] Product Width : 13.1 MM  [.516 INCH ] Electrical Characteristics Coil Current (AMP) : .007 Coil Power Rating DC (WATT) : .8 Coil Resistance (OHM) : 15125 Coil Voltage Rating (VDC) : 110 Contact Current Rating (AMP) : 8 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 8 Contact Limiting Short-Time Current (AMP) : 8 Contact Switching Load (Min) : 10mA @ 5V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Packaging Features Packaging Method : Box & Tube, Tube Product Availability Product Availability : Worldwide Product Type Features Relay & Contactor Type : Force-Guided Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SCHRACK SR4 is a 4-pole force guided relay with a 2 NO + 2 NC contact arrangement and AgSnO2 contacts, designed for safety circuits requiring high diagnostic coverage. It has a Compact 13 mm width and 16.5 mm height, fitting 22.5 mm DIN rail housings, and is mounted via solder pins on PCBs. The relay operates with a 110 VDC coil consuming 800 mW and has a contact rating of 8 A at 250 VAC. It meets IEC 61810-3 for force guided contacts, with dielectric strength ratings of 1500 Vrms between open contacts, 4000 Vrms between contact and coil, and 2500 Vrms between adjacent contacts. The ambient temperature range is -25 °C to +70 °C, and it complies with IEC 61810 RTIII for environmental protection. It is certified to VDE, UL, TÜV, and CCC standards for safety applications including emergency shut-off and machine control.

Datasheet Summary
Powered by GS/AI

The SCHRACK SR4 is a 4-pole force guided relay with a 2 NO + 2 NC contact arrangement and AgSnO2 contacts, designed for safety circuits requiring high diagnostic coverage. It has a Compact 13 mm width and 16.5 mm height, fitting 22.5 mm DIN rail housings, and is mounted via solder pins on PCBs. The relay operates with a 110 VDC coil consuming 800 mW and has a contact rating of 8 A at 250 VAC. It meets IEC 61810-3 for force guided contacts, with dielectric strength ratings of 1500 Vrms between open contacts, 4000 Vrms between contact and coil, and 2500 Vrms between adjacent contacts. The ambient temperature range is -25 °C to +70 °C, and it complies with IEC 61810 RTIII for environmental protection. It is certified to VDE, UL, TÜV, and CCC standards for safety applications including emergency shut-off and machine control.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 9-1415055-1 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
9-1415055-1
Electromechanical Relays & Contactors 9-1415055-1
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 30 G  [1.058 OZ ] Configuration Features Contact Arrangement : 2A (NO) + 2B (NC) Contact Number of Poles : 4 Contact Features Contact Material : AgSnO2 Dimensions Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ] Product Height : 16.6 MM  [.653 INCH ] Product Length : 40.1 MM  [1.57 INCH ] Product Width : 13.1 MM  [.516 INCH ] Electrical Characteristics Coil Current (AMP) : .007 Coil Power Rating DC (WATT) : .8 Coil Resistance (OHM) : 15125 Coil Voltage Rating (VDC) : 110 Contact Current Rating (AMP) : 8 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 8 Contact Limiting Short-Time Current (AMP) : 8 Contact Switching Load (Min) : 10mA @ 5V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Packaging Features Packaging Method : Box & Tube, Tube Product Availability Product Availability : Worldwide Product Type Features Relay & Contactor Type : Force-Guided Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable & Washable
  • Product Weight : 30 G  [1.058 OZ ]

Configuration Features


  • Contact Arrangement : 2A (NO) + 2B (NC)
  • Contact Number of Poles : 4

Contact Features


  • Contact Material : AgSnO2

Dimensions


  • Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ]
  • Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ]
  • Product Height : 16.6 MM  [.653 INCH ]
  • Product Length : 40.1 MM  [1.57 INCH ]
  • Product Width : 13.1 MM  [.516 INCH ]

Electrical Characteristics


  • Coil Current (AMP) : .007
  • Coil Power Rating DC (WATT) : .8
  • Coil Resistance (OHM) : 15125
  • Coil Voltage Rating (VDC) : 110
  • Contact Current Rating (AMP) : 8
  • Contact Limiting Breaking Current (AMP) : 8
  • Contact Limiting Continuous Current (AMP) : 8
  • Contact Limiting Making Current (AMP) : 8
  • Contact Limiting Short-Time Current (AMP) : 8
  • Contact Switching Load (Min) : 10mA @ 5V
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : >.6 - ≤1
  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ]
  • Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ]
  • Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ]

Packaging Features


  • Packaging Method : Box & Tube, Tube

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Relay & Contactor Type : Force-Guided Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Buy Now Datasheet
Relays - 9-1415055-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Force Guided Relays

Force Guided Relays

Buy Now
Sheung Wan, Hong Kong
Safety Relays
9-1415055-1
Safety Relays 9-1415055-1
Safety Relays SR4D4110

Safety Relays SR4D4110

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Safety Relays
Product Number 9-1415055-1 9-1415055-1 9-1415055-1
Product Name Electromechanical Relays & Contactors Relays Safety Relays
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relay, Spdt, 1A, 120Vac, Th; Coil Voltage Oeg Te Connectivity - 57AC7145 - Newark, An Avnet Company
Specs
Mounting PCBoard; Through Hole
Poles Single Pole (SP)
Throw Double Throw
View Details
Electromechanical Relays & Contactors - 8-1415017-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Power Relays - 1-1415540-5 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
Electromechanical Relays & Contactors - 1-1393239-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers