TE Connectivity Electromechanical Relays & Contactors 9-1415054-1

Description
Body Features Enclosure Type : Flux Proof Automatic Soldering & Washable Product Weight : 30 G  [1.058 OZ ] Configuration Features Contact Arrangement : 2A (NO) + 2B (NC) Contact Number of Poles : 4 Contact Special Features : Force Guided Contacts Contact Features Contact Material : AgSnO2 Dimensions Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ] Product Height : 16.5 MM  [.649 INCH ] Product Length : 40 MM  [1.57 INCH ] Product Width : 13 MM  [.511 INCH ] Electrical Characteristics Coil Current (AMP) : .089 Coil Power Rating DC (WATT) : .8 Coil Resistance (OHM) : 101 Coil Voltage Rating (VDC) : 9 Contact Current Rating (AMP) : 8 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 8 Contact Limiting Short-Time Current (AMP) : 8 Contact Switching Load (Min) : 10mA @ 5V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : .8 - 1 Contact Current Class (AMP) : 5 - 10 Environmental Ambient Temperature Class (DEGC) : -25 - 70 Height Class (Mechanical) (MM) : 16 - 20 Length Class (Mechanical) (MM) : 35 - 40 Width Class (Mechanical) (MM) : 12 - 16 Packaging Features Packaging Method : Box & Tube, Tube Product Availability Product Availability : Worldwide Product Type Features Relay & Contactor Type : Force-Guided Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII
Request a Quote
Description
Body Features Enclosure Type : Flux Proof Automatic Soldering & Washable Product Weight : 30 G  [1.058 OZ ] Configuration Features Contact Arrangement : 2A (NO) + 2B (NC) Contact Number of Poles : 4 Contact Special Features : Force Guided Contacts Contact Features Contact Material : AgSnO2 Dimensions Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ] Product Height : 16.5 MM  [.649 INCH ] Product Length : 40 MM  [1.57 INCH ] Product Width : 13 MM  [.511 INCH ] Electrical Characteristics Coil Current (AMP) : .089 Coil Power Rating DC (WATT) : .8 Coil Resistance (OHM) : 101 Coil Voltage Rating (VDC) : 9 Contact Current Rating (AMP) : 8 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 8 Contact Limiting Short-Time Current (AMP) : 8 Contact Switching Load (Min) : 10mA @ 5V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : .8 - 1 Contact Current Class (AMP) : 5 - 10 Environmental Ambient Temperature Class (DEGC) : -25 - 70 Height Class (Mechanical) (MM) : 16 - 20 Length Class (Mechanical) (MM) : 35 - 40 Width Class (Mechanical) (MM) : 12 - 16 Packaging Features Packaging Method : Box & Tube, Tube Product Availability Product Availability : Worldwide Product Type Features Relay & Contactor Type : Force-Guided Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SCHRACK SR4 is a force guided relay with 4 poles, configured as 2 form A + 2 form B contacts, for safety applications up to 8 A. It measures 13 mm wide and 16.5 mm high, with solder pin termination for PCB mounting. The relay operates on 9 VDC, with a coil resistance of 101 Ω and power consumption of 802 mW. Contact rating is 8 A at 250 VAC, with a maximum switching voltage of 400 VAC. Contacts are AgSnO2, with initial contact resistance ≤20 Ω at 10 mA DC. It meets IEC 61810-3 for force guided contacts and is certified to VDE, UL, TÜV, and CCC. Ambient temperature range is -25 °C to +70 °C. Insulation withstands 4000 Vrms between contact and coil. Packaging is in tubes or boxes.

Datasheet Summary
Powered by GS/AI

The SCHRACK SR4 is a force guided relay with 4 poles, configured as 2 form A + 2 form B contacts, for safety applications up to 8 A. It measures 13 mm wide and 16.5 mm high, with solder pin termination for PCB mounting. The relay operates on 9 VDC, with a coil resistance of 101 Ω and power consumption of 802 mW. Contact rating is 8 A at 250 VAC, with a maximum switching voltage of 400 VAC. Contacts are AgSnO2, with initial contact resistance ≤20 Ω at 10 mA DC. It meets IEC 61810-3 for force guided contacts and is certified to VDE, UL, TÜV, and CCC. Ambient temperature range is -25 °C to +70 °C. Insulation withstands 4000 Vrms between contact and coil. Packaging is in tubes or boxes.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 9-1415054-1 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
9-1415054-1
Electromechanical Relays & Contactors 9-1415054-1
Body Features Enclosure Type : Flux Proof Automatic Soldering & Washable Product Weight : 30 G  [1.058 OZ ] Configuration Features Contact Arrangement : 2A (NO) + 2B (NC) Contact Number of Poles : 4 Contact Special Features : Force Guided Contacts Contact Features Contact Material : AgSnO2 Dimensions Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ] Product Height : 16.5 MM  [.649 INCH ] Product Length : 40 MM  [1.57 INCH ] Product Width : 13 MM  [.511 INCH ] Electrical Characteristics Coil Current (AMP) : .089 Coil Power Rating DC (WATT) : .8 Coil Resistance (OHM) : 101 Coil Voltage Rating (VDC) : 9 Contact Current Rating (AMP) : 8 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 8 Contact Limiting Short-Time Current (AMP) : 8 Contact Switching Load (Min) : 10mA @ 5V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : .8 - 1 Contact Current Class (AMP) : 5 - 10 Environmental Ambient Temperature Class (DEGC) : -25 - 70 Height Class (Mechanical) (MM) : 16 - 20 Length Class (Mechanical) (MM) : 35 - 40 Width Class (Mechanical) (MM) : 12 - 16 Packaging Features Packaging Method : Box & Tube, Tube Product Availability Product Availability : Worldwide Product Type Features Relay & Contactor Type : Force-Guided Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII

Body Features


  • Enclosure Type : Flux Proof Automatic Soldering & Washable
  • Product Weight : 30 G  [1.058 OZ ]

Configuration Features


  • Contact Arrangement : 2A (NO) + 2B (NC)
  • Contact Number of Poles : 4
  • Contact Special Features : Force Guided Contacts

Contact Features


  • Contact Material : AgSnO2

Dimensions


  • Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ]
  • Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ]
  • Product Height : 16.5 MM  [.649 INCH ]
  • Product Length : 40 MM  [1.57 INCH ]
  • Product Width : 13 MM  [.511 INCH ]

Electrical Characteristics


  • Coil Current (AMP) : .089
  • Coil Power Rating DC (WATT) : .8
  • Coil Resistance (OHM) : 101
  • Coil Voltage Rating (VDC) : 9
  • Contact Current Rating (AMP) : 8
  • Contact Limiting Breaking Current (AMP) : 8
  • Contact Limiting Continuous Current (AMP) : 8
  • Contact Limiting Making Current (AMP) : 8
  • Contact Limiting Short-Time Current (AMP) : 8
  • Contact Switching Load (Min) : 10mA @ 5V
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500

Mechanical Attachment


  • Product Mount Type : Printed Circuit Board

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : .8 - 1
  • Contact Current Class (AMP) : 5 - 10
  • Environmental Ambient Temperature Class (DEGC) : -25 - 70
  • Height Class (Mechanical) (MM) : 16 - 20
  • Length Class (Mechanical) (MM) : 35 - 40
  • Width Class (Mechanical) (MM) : 12 - 16

Packaging Features


  • Packaging Method : Box & Tube, Tube

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Relay & Contactor Type : Force-Guided Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Category of Protection : RTIII
Buy Now Datasheet
Relays - 9-1415054-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Force Guided Relays

Force Guided Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 9-1415054-1 9-1415054-1
Product Name Electromechanical Relays & Contactors Relays
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393154-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1414469-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 1.6 watts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1415535-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
3 suppliers