TE Connectivity Electromechanical Relays & Contactors 9-1415025-1

Description
Body Features Enclosure Type : Flux Proof Automatic Soldering Product Weight : 30 G  [1.058 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features Contact Material : AgNi90/10, Gold-Plated Dimensions Insulation Clearance Between Contact & Coil (MM) : 3 Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Product Height : 29 MM  [1.14 INCH ] Product Length : 28 MM  [1.1 INCH ] Product Width : 22.5 MM  [.885 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .759 Coil Resistance (OHM) : 777 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 12 Contact Limiting Breaking Current (AMP) : 12 Contact Limiting Making Current (AMP) : 24 Contact Limiting Short-Time Current (AMP) : 300 Contact Switching Load (Min) : 1mA @ .02V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1200 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Mechanical Attachment Product Mount Type : Panel & Socket Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Indicator Type : LED Other Coil Power Rating Class (WATT) : .6 - .8 Contact Current Class (AMP) : 10 - 20 Height Class (Mechanical) (MM) : 25 - 30 Length Class (Mechanical) (MM) : 25 - 30 Width Class (Mechanical) (MM) : 20 - 25 Packaging Features Packaging Method : Carton & Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range (DEGC) : -40 - 70
Request a Quote Datasheet
Description
Body Features Enclosure Type : Flux Proof Automatic Soldering Product Weight : 30 G  [1.058 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features Contact Material : AgNi90/10, Gold-Plated Dimensions Insulation Clearance Between Contact & Coil (MM) : 3 Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Product Height : 29 MM  [1.14 INCH ] Product Length : 28 MM  [1.1 INCH ] Product Width : 22.5 MM  [.885 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .759 Coil Resistance (OHM) : 777 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 12 Contact Limiting Breaking Current (AMP) : 12 Contact Limiting Making Current (AMP) : 24 Contact Limiting Short-Time Current (AMP) : 300 Contact Switching Load (Min) : 1mA @ .02V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1200 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Mechanical Attachment Product Mount Type : Panel & Socket Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Indicator Type : LED Other Coil Power Rating Class (WATT) : .6 - .8 Contact Current Class (AMP) : 10 - 20 Height Class (Mechanical) (MM) : 25 - 30 Length Class (Mechanical) (MM) : 25 - 30 Width Class (Mechanical) (MM) : 20 - 25 Packaging Features Packaging Method : Carton & Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range (DEGC) : -40 - 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 9-1415025-1 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
9-1415025-1
Electromechanical Relays & Contactors 9-1415025-1
Body Features Enclosure Type : Flux Proof Automatic Soldering Product Weight : 30 G  [1.058 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features Contact Material : AgNi90/10, Gold-Plated Dimensions Insulation Clearance Between Contact & Coil (MM) : 3 Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Product Height : 29 MM  [1.14 INCH ] Product Length : 28 MM  [1.1 INCH ] Product Width : 22.5 MM  [.885 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .759 Coil Resistance (OHM) : 777 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 12 Contact Limiting Breaking Current (AMP) : 12 Contact Limiting Making Current (AMP) : 24 Contact Limiting Short-Time Current (AMP) : 300 Contact Switching Load (Min) : 1mA @ .02V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1200 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Mechanical Attachment Product Mount Type : Panel & Socket Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Indicator Type : LED Other Coil Power Rating Class (WATT) : .6 - .8 Contact Current Class (AMP) : 10 - 20 Height Class (Mechanical) (MM) : 25 - 30 Length Class (Mechanical) (MM) : 25 - 30 Width Class (Mechanical) (MM) : 20 - 25 Packaging Features Packaging Method : Carton & Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range (DEGC) : -40 - 70

Body Features


  • Enclosure Type : Flux Proof Automatic Soldering
  • Product Weight : 30 G  [1.058 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class F
  • Contact Arrangement : 2 Form C DPDT-CO
  • Contact Number of Poles : 2

Contact Features


  • Contact Material : AgNi90/10, Gold-Plated

Dimensions


  • Insulation Clearance Between Contact & Coil (MM) : 3
  • Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ]
  • Product Height : 29 MM  [1.14 INCH ]
  • Product Length : 28 MM  [1.1 INCH ]
  • Product Width : 22.5 MM  [.885 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .759
  • Coil Resistance (OHM) : 777
  • Coil Voltage Rating (VDC) : 24
  • Contact Current Rating (AMP) : 12
  • Contact Limiting Breaking Current (AMP) : 12
  • Contact Limiting Making Current (AMP) : 24
  • Contact Limiting Short-Time Current (AMP) : 300
  • Contact Switching Load (Min) : 1mA @ .02V
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 240
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1200
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200

Mechanical Attachment


  • Product Mount Type : Panel & Socket

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC
  • Indicator Type : LED

Other


  • Coil Power Rating Class (WATT) : .6 - .8
  • Contact Current Class (AMP) : 10 - 20
  • Height Class (Mechanical) (MM) : 25 - 30
  • Length Class (Mechanical) (MM) : 25 - 30
  • Width Class (Mechanical) (MM) : 20 - 25

Packaging Features


  • Packaging Method : Carton & Tube

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Category of Protection : RTII
  • Operating Temperature Range (DEGC) : -40 - 70
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 9-1415025-1
Product Name Electromechanical Relays & Contactors
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393767-3 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -67 to 167 F (-55 to 75 C)
DC Power 0.9000 watts
View Details
Power Relays - 1-1415353-1 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
Electromechanical Relays & Contactors - 1-1393239-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers
Power Relays, Over 2 Amps - 1-1393807-2-ND - DigiKey
Specs
Relay Type General
Mounting Socketable
Poles Double Pole (DP)
View Details
2 suppliers