TE Connectivity Signal Relay, Tsc Series, Spdt, Through Hole, 1 A, 24 Vdc Rohs Compliant Oeg Te Connectivity 9-1415016-1

Description
Signal Relay, TSC Series, SPDT, Through Hole, 1 A, 24 VDC RoHS Compliant: Yes
Description
Signal Relay, TSC Series, SPDT, Through Hole, 1 A, 24 VDC RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The TSC series is a miniature signal PCB relay with a single pole, single-throw contact arrangement (1 form C), rated for 1 A at 30 VDC or 120 VAC, using silver nickel contact material. It features a 2.54 mm terminal pitch compatible with IC sockets and is available in standard (300 mW) or sensitive (150 mW) coil variants with rated coil voltages from 5 to 24 VDC. The relay has a sealed plastic case option, operates with a maximum coil temperature rise of 60°C, and meets IEC 61810-1 standards for flux-proof and wash-tight environmental protection. Dimensions are 9.9 mm × 12.3 mm × 7.4 mm, with a weight of 3 g, and it supports surface-mount through-hole PCB termination.

Datasheet Summary
Powered by GS/AI

The TSC series is a miniature signal PCB relay with a single pole, single-throw contact arrangement (1 form C), rated for 1 A at 30 VDC or 120 VAC, using silver nickel contact material. It features a 2.54 mm terminal pitch compatible with IC sockets and is available in standard (300 mW) or sensitive (150 mW) coil variants with rated coil voltages from 5 to 24 VDC. The relay has a sealed plastic case option, operates with a maximum coil temperature rise of 60°C, and meets IEC 61810-1 standards for flux-proof and wash-tight environmental protection. Dimensions are 9.9 mm × 12.3 mm × 7.4 mm, with a weight of 3 g, and it supports surface-mount through-hole PCB termination.

Suppliers

Company
Product
Description
Supplier Links
Signal Relay, Tsc Series, Spdt, Through Hole, 1 A, 24 Vdc Rohs Compliant Oeg Te Connectivity - 24M8638 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Tsc Series, Spdt, Through Hole, 1 A, 24 Vdc Rohs Compliant Oeg Te Connectivity
24M8638
Signal Relay, Tsc Series, Spdt, Through Hole, 1 A, 24 Vdc Rohs Compliant Oeg Te Connectivity 24M8638
Signal Relay, TSC Series, SPDT, Through Hole, 1 A, 24 VDC RoHS Compliant: Yes

Signal Relay, TSC Series, SPDT, Through Hole, 1 A, 24 VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 24M8638
Product Name Signal Relay, Tsc Series, Spdt, Through Hole, 1 A, 24 Vdc Rohs Compliant Oeg Te Connectivity
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 286-312 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
3 suppliers
Industrial Relay - 700-CF040KD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details