TE Connectivity Power Relays 9-1415013-1

Description
Contact Features Contact Arrangement : 3 Form C (CO) Contact Current Class (AMP) : 16, 5 - 10 Contact Current Rating (Max) (AMP) : 10 Contact Material : AgNi90/10 Contact Number of Poles : 3 Relay Terminal Type : Plug-In Electrical Characteristics Coil Magnetic System : Monostable, AC Coil Power Rating AC (VAMP) : 2.11, 2.47 Coil Power Rating Class (VAMP) : 2 - 3 Coil Resistance (OHM) : 2550 Coil Special Features : UL Coil Insulation Class B Coil Voltage Rating (VAC) : 127 Contact Switching Load (Min) : 1mA @ .02V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Mechanical Attachment Relay Mounting Type : Socket Packaging Features Packaging Method : Carton Product Type Features Power Relay Type : Industrial Panel Plug-In
Request a Quote Datasheet
Description
Contact Features Contact Arrangement : 3 Form C (CO) Contact Current Class (AMP) : 16, 5 - 10 Contact Current Rating (Max) (AMP) : 10 Contact Material : AgNi90/10 Contact Number of Poles : 3 Relay Terminal Type : Plug-In Electrical Characteristics Coil Magnetic System : Monostable, AC Coil Power Rating AC (VAMP) : 2.11, 2.47 Coil Power Rating Class (VAMP) : 2 - 3 Coil Resistance (OHM) : 2550 Coil Special Features : UL Coil Insulation Class B Coil Voltage Rating (VAC) : 127 Contact Switching Load (Min) : 1mA @ .02V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Mechanical Attachment Relay Mounting Type : Socket Packaging Features Packaging Method : Carton Product Type Features Power Relay Type : Industrial Panel Plug-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 9-1415013-1 - TE Connectivity
Berwyn, PA, United States
Power Relays
9-1415013-1
Power Relays 9-1415013-1
Contact Features Contact Arrangement : 3 Form C (CO) Contact Current Class (AMP) : 16, 5 - 10 Contact Current Rating (Max) (AMP) : 10 Contact Material : AgNi90/10 Contact Number of Poles : 3 Relay Terminal Type : Plug-In Electrical Characteristics Coil Magnetic System : Monostable, AC Coil Power Rating AC (VAMP) : 2.11, 2.47 Coil Power Rating Class (VAMP) : 2 - 3 Coil Resistance (OHM) : 2550 Coil Special Features : UL Coil Insulation Class B Coil Voltage Rating (VAC) : 127 Contact Switching Load (Min) : 1mA @ .02V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Mechanical Attachment Relay Mounting Type : Socket Packaging Features Packaging Method : Carton Product Type Features Power Relay Type : Industrial Panel Plug-In

Contact Features


  • Contact Arrangement : 3 Form C (CO)
  • Contact Current Class (AMP) : 16, 5 - 10
  • Contact Current Rating (Max) (AMP) : 10
  • Contact Material : AgNi90/10
  • Contact Number of Poles : 3
  • Relay Terminal Type : Plug-In

Electrical Characteristics


  • Coil Magnetic System : Monostable, AC
  • Coil Power Rating AC (VAMP) : 2.11, 2.47
  • Coil Power Rating Class (VAMP) : 2 - 3
  • Coil Resistance (OHM) : 2550
  • Coil Special Features : UL Coil Insulation Class B
  • Coil Voltage Rating (VAC) : 127
  • Contact Switching Load (Min) : 1mA @ .02V
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 240

Mechanical Attachment


  • Relay Mounting Type : Socket

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Power Relay Type : Industrial Panel Plug-In
Buy Now
Mt326127 Rohs Compliant Amp Te Connectivity - 72K7431 - Newark, An Avnet Company
Chicago, IL, United States
Mt326127 Rohs Compliant Amp Te Connectivity
72K7431
Mt326127 Rohs Compliant Amp Te Connectivity 72K7431
MT326127 ROHS COMPLIANT: YES

MT326127 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
9-1415013-1
Relays - Power Relays, Over 2 Amps 9-1415013-1
MT326127

MT326127

Supplier's Site
General Purpose Relays - 9-1415013-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
9-1415013-1
General Purpose Relays 9-1415013-1
General Purpose Relays MT326127

General Purpose Relays MT326127

Buy Now Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 9-1415013-1 72K7431 9-1415013-1 9-1415013-1
Product Name Power Relays Mt326127 Rohs Compliant Amp Te Connectivity Relays - Power Relays, Over 2 Amps General Purpose Relays
Mounting Socket or Plug-in Style Socket or Plug-in Style; Socketable
Poles Triple Pole (TP)
Number if >4 3 #
Approvals EU ELV Compliant; RoHS RoHS
AC Voltage 400 volts
Unlock Full Specs
to access all available technical data