TE Connectivity Signal Relays 9-1393813-0

Description
Body Features Insulation Special Features : 2000V Test Voltage Coil-Frame Weight : 27 G  [.952 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Nickel Contact Number of Poles : 6 Contact Plating Material : Gold Flash Signal Relay Contact Arrangement : 6 Form C (CO) Signal Relay Contact Current Rating (AMP) : .2 Signal Relay Terminal Type : Plug-In, Solder Dimensions Height : 30 MM  [1.181 INCH ] Height Class (Mechanical) : 25 - 30 mm Length : 35 MM  [1.378 INCH ] Length Class (Mechanical) : 30 - 35 mm Width : 19 MM  [.748 INCH ] Width Class (Mechanical) : 16 - 20 mm Electrical Characteristics Actuating System : DC Coil Power Rating Class : 1 - 1.5 W Coil Resistance (OHM) : 9200 Coil Type : Monostable Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Voltage Rating (VAC) : 125 Contact Voltage Rating (VDC) : 150 Input Voltage (VAC) : 125 Input Voltage (VDC) : 150 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 500 Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Insulation Initial Resistance (MEGO) : 1000 Power Consumption (MILW) : 800 Signal Relay Coil Magnetic System : Monostable, DC Signal Relay Coil Power Rating (DC) (MILW) : 1000 Signal Relay Coil Voltage Rating (VAC) : 24 Signal Relay Contact Switching Voltage (Max) (VAC) : 125 Signal Relay Contact Switching Voltage (Max) (VDC) : 150 Mechanical Attachment Signal Relay Mounting Type : Screw Mount, Socket Operation/Applicatio n Performance Type : Standard Packaging Features Packaging Method : Box & Carton Product Type Features Product Type : Relay Relay Style : Cradle S Relay Relay Type : Cradle S Relay V23054/V23062 Termination Features Termination Type : Solder Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Ambient Temperature Class : 50 - 70°C Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -40 - 70
Request a Quote
Description
Body Features Insulation Special Features : 2000V Test Voltage Coil-Frame Weight : 27 G  [.952 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Nickel Contact Number of Poles : 6 Contact Plating Material : Gold Flash Signal Relay Contact Arrangement : 6 Form C (CO) Signal Relay Contact Current Rating (AMP) : .2 Signal Relay Terminal Type : Plug-In, Solder Dimensions Height : 30 MM  [1.181 INCH ] Height Class (Mechanical) : 25 - 30 mm Length : 35 MM  [1.378 INCH ] Length Class (Mechanical) : 30 - 35 mm Width : 19 MM  [.748 INCH ] Width Class (Mechanical) : 16 - 20 mm Electrical Characteristics Actuating System : DC Coil Power Rating Class : 1 - 1.5 W Coil Resistance (OHM) : 9200 Coil Type : Monostable Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Voltage Rating (VAC) : 125 Contact Voltage Rating (VDC) : 150 Input Voltage (VAC) : 125 Input Voltage (VDC) : 150 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 500 Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Insulation Initial Resistance (MEGO) : 1000 Power Consumption (MILW) : 800 Signal Relay Coil Magnetic System : Monostable, DC Signal Relay Coil Power Rating (DC) (MILW) : 1000 Signal Relay Coil Voltage Rating (VAC) : 24 Signal Relay Contact Switching Voltage (Max) (VAC) : 125 Signal Relay Contact Switching Voltage (Max) (VDC) : 150 Mechanical Attachment Signal Relay Mounting Type : Screw Mount, Socket Operation/Applicatio n Performance Type : Standard Packaging Features Packaging Method : Box & Carton Product Type Features Product Type : Relay Relay Style : Cradle S Relay Relay Type : Cradle S Relay V23054/V23062 Termination Features Termination Type : Solder Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Ambient Temperature Class : 50 - 70°C Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -40 - 70
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Signal Relays - 9-1393813-0 - TE Connectivity
Berwyn, PA, United States
Signal Relays
9-1393813-0
Signal Relays 9-1393813-0
Body Features Insulation Special Features : 2000V Test Voltage Coil-Frame Weight : 27 G  [.952 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Nickel Contact Number of Poles : 6 Contact Plating Material : Gold Flash Signal Relay Contact Arrangement : 6 Form C (CO) Signal Relay Contact Current Rating (AMP) : .2 Signal Relay Terminal Type : Plug-In, Solder Dimensions Height : 30 MM  [1.181 INCH ] Height Class (Mechanical) : 25 - 30 mm Length : 35 MM  [1.378 INCH ] Length Class (Mechanical) : 30 - 35 mm Width : 19 MM  [.748 INCH ] Width Class (Mechanical) : 16 - 20 mm Electrical Characteristics Actuating System : DC Coil Power Rating Class : 1 - 1.5 W Coil Resistance (OHM) : 9200 Coil Type : Monostable Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Voltage Rating (VAC) : 125 Contact Voltage Rating (VDC) : 150 Input Voltage (VAC) : 125 Input Voltage (VDC) : 150 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 500 Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Insulation Initial Resistance (MEGO) : 1000 Power Consumption (MILW) : 800 Signal Relay Coil Magnetic System : Monostable, DC Signal Relay Coil Power Rating (DC) (MILW) : 1000 Signal Relay Coil Voltage Rating (VAC) : 24 Signal Relay Contact Switching Voltage (Max) (VAC) : 125 Signal Relay Contact Switching Voltage (Max) (VDC) : 150 Mechanical Attachment Signal Relay Mounting Type : Screw Mount, Socket Operation/Applicatio n Performance Type : Standard Packaging Features Packaging Method : Box & Carton Product Type Features Product Type : Relay Relay Style : Cradle S Relay Relay Type : Cradle S Relay V23054/V23062 Termination Features Termination Type : Solder Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Ambient Temperature Class : 50 - 70°C Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -40 - 70

Body Features


  • Insulation Special Features : 2000V Test Voltage Coil-Frame
  • Weight : 27 G  [.952 OZ ]

Contact Features


  • Contact Current Class : 0 - 2 A
  • Contact Material : Nickel
  • Contact Number of Poles : 6
  • Contact Plating Material : Gold Flash
  • Signal Relay Contact Arrangement : 6 Form C (CO)
  • Signal Relay Contact Current Rating (AMP) : .2
  • Signal Relay Terminal Type : Plug-In, Solder

Dimensions


  • Height : 30 MM  [1.181 INCH ]
  • Height Class (Mechanical) : 25 - 30 mm
  • Length : 35 MM  [1.378 INCH ]
  • Length Class (Mechanical) : 30 - 35 mm
  • Width : 19 MM  [.748 INCH ]
  • Width Class (Mechanical) : 16 - 20 mm

Electrical Characteristics


  • Actuating System : DC
  • Coil Power Rating Class : 1 - 1.5 W
  • Coil Resistance (OHM) : 9200
  • Coil Type : Monostable
  • Contact Limiting Breaking Current (AMP) : 2
  • Contact Limiting Continuous Current (AMP) : 2
  • Contact Limiting Making Current (AMP) : 2
  • Contact Limiting Short-Time Current (AMP) : 2
  • Contact Voltage Rating (VAC) : 125
  • Contact Voltage Rating (VDC) : 150
  • Input Voltage (VAC) : 125
  • Input Voltage (VDC) : 150
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 500
  • Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V
  • Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 500
  • Insulation Initial Resistance (MEGO) : 1000
  • Power Consumption (MILW) : 800
  • Signal Relay Coil Magnetic System : Monostable, DC
  • Signal Relay Coil Power Rating (DC) (MILW) : 1000
  • Signal Relay Coil Voltage Rating (VAC) : 24
  • Signal Relay Contact Switching Voltage (Max) (VAC) : 125
  • Signal Relay Contact Switching Voltage (Max) (VDC) : 150

Mechanical Attachment


  • Signal Relay Mounting Type : Screw Mount, Socket

Operation/Application


  • Performance Type : Standard

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Product Type : Relay
  • Relay Style : Cradle S Relay
  • Relay Type : Cradle S Relay V23054/V23062

Termination Features


  • Termination Type : Solder Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Ambient Temperature Class : 50 - 70°C
  • Environmental Category of Protection : RTI
  • Operating Temperature Range (DEGC) : -40 - 70
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 9-1393813-0
Product Name Signal Relays
Poles Greater than Four Poles
Unlock Full Specs
to access all available technical data