TE Connectivity Relay Socket; Socket Mounting Te Connectivity 9-1393809-1

Description
RELAY SOCKET; Socket Mounting:Through Hole; Socket Terminals:Through Hole; No. of Pins:4Pins; Current Rating:5A; Voltage Rating:-; Product Range:-; Accessory Type:Relay Socket RoHS Compliant: Yes
Datasheet
Description
RELAY SOCKET; Socket Mounting:Through Hole; Socket Terminals:Through Hole; No. of Pins:4Pins; Current Rating:5A; Voltage Rating:-; Product Range:-; Accessory Type:Relay Socket RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Socket; Socket Mounting Te Connectivity - 01M9452 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket; Socket Mounting Te Connectivity
01M9452
Relay Socket; Socket Mounting Te Connectivity 01M9452
RELAY SOCKET; Socket Mounting:Through Hole; Socket Terminals:Through Hole; No. of Pins:4Pins; Current Rating:5A; Voltage Rating:-; Product Range:-; Accessory Type:Relay Socket RoHS Compliant: Yes

RELAY SOCKET; Socket Mounting:Through Hole; Socket Terminals:Through Hole; No. of Pins:4Pins; Current Rating:5A; Voltage Rating:-; Product Range:-; Accessory Type:Relay Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Relay Sockets
Product Number 01M9452
Product Name Relay Socket; Socket Mounting Te Connectivity
Current 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Function Modules - 6668069 - RS Components, Ltd.
Specs
Mounting Style Other; Plug in
International Approvals RoHS Compliant
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details