TE Connectivity Signal Relays 9-1393792-3

Description
Body Features Insulation Special Features : 1500V Initial Surge Withstand Voltage between Contacts & Coil Weight : 6 G  [.2116 OZ ] Contact Features Contact Current Class : 2 - 5 A Contact Number of Poles : 2 Contact Plating Material : Gold Signal Relay Contact Arrangement : 2 Form C (CO) Signal Relay Contact Current Rating (AMP) : 3 Signal Relay Terminal Type : PCB-THT Dimensions Height : 11 MM  [.433 INCH ] Height Class (Mechanical) : 10 - 11 mm Length : 20.2 MM  [.795 INCH ] Length Class (Mechanical) : 20 - 25 mm Width : 10 MM  [.394 INCH ] Width Class (Mechanical) : 8 - 10 mm Electrical Characteristics Actuating System : AC/DC Coil Power Rating Class : 150 - 200 mW Coil Resistance (OHM) : 125 Coil Type : Monostable Contact Limiting Breaking Current (AMP) : 3 Contact Limiting Continuous Current (AMP) : 3 Contact Limiting Making Current (AMP) : 3 Contact Limiting Short-Time Current (AMP) : 3 Contact Switching Load (Min) : 10mA @ .2V Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 750 Insulation Initial Dielectric Between Coil/Contact Class : 1000 V - 1500 VA Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1050 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000 Power Consumption (MILW) : 200 Signal Relay Coil Magnetic System : Monostable, DC Signal Relay Coil Power Rating (DC) (MILW) : 200 Signal Relay Coil Voltage Rating (VDC) : 5 Signal Relay Contact Switching Voltage (Max) (VAC) : 250 Signal Relay Contact Switching Voltage (Max) (VDC) : 220 Voltage Standing Wave Ration (HF Parameter) : 1.4 @ 900MHz, 1.04 @ 100MHz Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board Operation/Applicatio n Performance Type : Standard Packaging Features Packaging Method : Tube, Box & Tube Product Type Features Product Type : Relay Relay Style : D2n Relay Relay Type : D2n Relay V23105 Signal Characteristics Insertion Loss (HF Parameter) : -.02dB @ 100MHz, -.27dB @ 900MHz Isolation (HF Parameter) : -39dB @ 100MHz, -20.7dB @ 900MHz Termination Features Termination Type : Through Hole Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ] Environmental Ambient Temperature Class : 70 - 85°C Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -40 - 85
Request a Quote Datasheet
Description
Body Features Insulation Special Features : 1500V Initial Surge Withstand Voltage between Contacts & Coil Weight : 6 G  [.2116 OZ ] Contact Features Contact Current Class : 2 - 5 A Contact Number of Poles : 2 Contact Plating Material : Gold Signal Relay Contact Arrangement : 2 Form C (CO) Signal Relay Contact Current Rating (AMP) : 3 Signal Relay Terminal Type : PCB-THT Dimensions Height : 11 MM  [.433 INCH ] Height Class (Mechanical) : 10 - 11 mm Length : 20.2 MM  [.795 INCH ] Length Class (Mechanical) : 20 - 25 mm Width : 10 MM  [.394 INCH ] Width Class (Mechanical) : 8 - 10 mm Electrical Characteristics Actuating System : AC/DC Coil Power Rating Class : 150 - 200 mW Coil Resistance (OHM) : 125 Coil Type : Monostable Contact Limiting Breaking Current (AMP) : 3 Contact Limiting Continuous Current (AMP) : 3 Contact Limiting Making Current (AMP) : 3 Contact Limiting Short-Time Current (AMP) : 3 Contact Switching Load (Min) : 10mA @ .2V Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 750 Insulation Initial Dielectric Between Coil/Contact Class : 1000 V - 1500 VA Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1050 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000 Power Consumption (MILW) : 200 Signal Relay Coil Magnetic System : Monostable, DC Signal Relay Coil Power Rating (DC) (MILW) : 200 Signal Relay Coil Voltage Rating (VDC) : 5 Signal Relay Contact Switching Voltage (Max) (VAC) : 250 Signal Relay Contact Switching Voltage (Max) (VDC) : 220 Voltage Standing Wave Ration (HF Parameter) : 1.4 @ 900MHz, 1.04 @ 100MHz Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board Operation/Applicatio n Performance Type : Standard Packaging Features Packaging Method : Tube, Box & Tube Product Type Features Product Type : Relay Relay Style : D2n Relay Relay Type : D2n Relay V23105 Signal Characteristics Insertion Loss (HF Parameter) : -.02dB @ 100MHz, -.27dB @ 900MHz Isolation (HF Parameter) : -39dB @ 100MHz, -20.7dB @ 900MHz Termination Features Termination Type : Through Hole Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ] Environmental Ambient Temperature Class : 70 - 85°C Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -40 - 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays - 9-1393792-3 - TE Connectivity
Berwyn, PA, United States
Signal Relays
9-1393792-3
Signal Relays 9-1393792-3
Body Features Insulation Special Features : 1500V Initial Surge Withstand Voltage between Contacts & Coil Weight : 6 G  [.2116 OZ ] Contact Features Contact Current Class : 2 - 5 A Contact Number of Poles : 2 Contact Plating Material : Gold Signal Relay Contact Arrangement : 2 Form C (CO) Signal Relay Contact Current Rating (AMP) : 3 Signal Relay Terminal Type : PCB-THT Dimensions Height : 11 MM  [.433 INCH ] Height Class (Mechanical) : 10 - 11 mm Length : 20.2 MM  [.795 INCH ] Length Class (Mechanical) : 20 - 25 mm Width : 10 MM  [.394 INCH ] Width Class (Mechanical) : 8 - 10 mm Electrical Characteristics Actuating System : AC/DC Coil Power Rating Class : 150 - 200 mW Coil Resistance (OHM) : 125 Coil Type : Monostable Contact Limiting Breaking Current (AMP) : 3 Contact Limiting Continuous Current (AMP) : 3 Contact Limiting Making Current (AMP) : 3 Contact Limiting Short-Time Current (AMP) : 3 Contact Switching Load (Min) : 10mA @ .2V Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 750 Insulation Initial Dielectric Between Coil/Contact Class : 1000 V - 1500 VA Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1050 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000 Power Consumption (MILW) : 200 Signal Relay Coil Magnetic System : Monostable, DC Signal Relay Coil Power Rating (DC) (MILW) : 200 Signal Relay Coil Voltage Rating (VDC) : 5 Signal Relay Contact Switching Voltage (Max) (VAC) : 250 Signal Relay Contact Switching Voltage (Max) (VDC) : 220 Voltage Standing Wave Ration (HF Parameter) : 1.4 @ 900MHz, 1.04 @ 100MHz Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board Operation/Applicatio n Performance Type : Standard Packaging Features Packaging Method : Tube, Box & Tube Product Type Features Product Type : Relay Relay Style : D2n Relay Relay Type : D2n Relay V23105 Signal Characteristics Insertion Loss (HF Parameter) : -.02dB @ 100MHz, -.27dB @ 900MHz Isolation (HF Parameter) : -39dB @ 100MHz, -20.7dB @ 900MHz Termination Features Termination Type : Through Hole Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ] Environmental Ambient Temperature Class : 70 - 85°C Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -40 - 85

Body Features


  • Insulation Special Features : 1500V Initial Surge Withstand Voltage between Contacts & Coil
  • Weight : 6 G  [.2116 OZ ]

Contact Features


  • Contact Current Class : 2 - 5 A
  • Contact Number of Poles : 2
  • Contact Plating Material : Gold
  • Signal Relay Contact Arrangement : 2 Form C (CO)
  • Signal Relay Contact Current Rating (AMP) : 3
  • Signal Relay Terminal Type : PCB-THT

Dimensions


  • Height : 11 MM  [.433 INCH ]
  • Height Class (Mechanical) : 10 - 11 mm
  • Length : 20.2 MM  [.795 INCH ]
  • Length Class (Mechanical) : 20 - 25 mm
  • Width : 10 MM  [.394 INCH ]
  • Width Class (Mechanical) : 8 - 10 mm

Electrical Characteristics


  • Actuating System : AC/DC
  • Coil Power Rating Class : 150 - 200 mW
  • Coil Resistance (OHM) : 125
  • Coil Type : Monostable
  • Contact Limiting Breaking Current (AMP) : 3
  • Contact Limiting Continuous Current (AMP) : 3
  • Contact Limiting Making Current (AMP) : 3
  • Contact Limiting Short-Time Current (AMP) : 3
  • Contact Switching Load (Min) : 10mA @ .2V
  • Contact Voltage Rating (VAC) : 250
  • Contact Voltage Rating (VDC) : 220
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 750
  • Insulation Initial Dielectric Between Coil/Contact Class : 1000 V - 1500 VA
  • Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1050
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 750
  • Insulation Initial Resistance (MEGO) : 1000
  • Power Consumption (MILW) : 200
  • Signal Relay Coil Magnetic System : Monostable, DC
  • Signal Relay Coil Power Rating (DC) (MILW) : 200
  • Signal Relay Coil Voltage Rating (VDC) : 5
  • Signal Relay Contact Switching Voltage (Max) (VAC) : 250
  • Signal Relay Contact Switching Voltage (Max) (VDC) : 220
  • Voltage Standing Wave Ration (HF Parameter) : 1.4 @ 900MHz, 1.04 @ 100MHz

Mechanical Attachment


  • Signal Relay Mounting Type : Printed Circuit Board

Operation/Application


  • Performance Type : Standard

Packaging Features


  • Packaging Method : Tube, Box & Tube

Product Type Features


  • Product Type : Relay
  • Relay Style : D2n Relay
  • Relay Type : D2n Relay V23105

Signal Characteristics


  • Insertion Loss (HF Parameter) : -.02dB @ 100MHz, -.27dB @ 900MHz
  • Isolation (HF Parameter) : -39dB @ 100MHz, -20.7dB @ 900MHz

Termination Features


  • Termination Type : Through Hole

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ]
  • Environmental Ambient Temperature Class : 70 - 85°C
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range (DEGC) : -40 - 85
Buy Now
Power Relays, Over 2 Amps - 9-1393792-3 - 1003483-9-1393792-3 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - 9-1393792-3
1003483-9-1393792-3
Power Relays, Over 2 Amps - 9-1393792-3 1003483-9-1393792-3
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003483-9-1393792-3 Packaging: Box Termination: PC Pin Contact Material: Gold, Silver Current Rating: 3 A Number of Contacts: 2 Length: 20.2 mm Contact Plating: Gold Mounting: SMD (SMT) Ratings: IP67 Contact Resistance: 100 mΩ Coil Resistance: 125 Ω Coil Current: 40 mA Contact Current Rating: 3 A Operate Time: 5 ms Coil Type: Non-Latching Coil Power: 200 mW Height: 10.9 mm Number of Pins: 8 Width: 10 mm Categories: Power Relays,Over 2 Amps Case / Package: DIP Alternative Parts (Cross-Reference): G6A-234P-BS 5VDC; V23105A5001A201; V23105A5401A201; V23105A5501A20191393 7923; V23105-A5301-A201; V23105A5301A201; V23105A5301A201.; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 10 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Voltage Rating (AC): 250 V Max Voltage Rating (AC): 250 V Max Voltage Rating (DC): 220 V Voltage Rating (DC): 220 V ELV: Compliant Max Current Rating: 3 A Ambient Temperature Range High: 85 °C Throw Configuration: DPDT Coil Voltage (DC): 5 V Coil Voltage (AC): 5 V Power Consumption: 200 mW Switching Current: 3 A

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1003483-9-1393792-3
Packaging: Box
Termination: PC Pin
Contact Material: Gold, Silver
Current Rating: 3 A
Number of Contacts: 2
Length: 20.2 mm
Contact Plating: Gold
Mounting: SMD (SMT)
Ratings: IP67
Contact Resistance: 100 mΩ
Coil Resistance: 125 Ω
Coil Current: 40 mA
Contact Current Rating: 3 A
Operate Time: 5 ms
Coil Type: Non-Latching
Coil Power: 200 mW
Height: 10.9 mm
Number of Pins: 8
Width: 10 mm
Categories: Power Relays,Over 2 Amps
Case / Package: DIP
Alternative Parts (Cross-Reference): G6A-234P-BS 5VDC; V23105A5001A201; V23105A5401A201; V23105A5501A201913937923; V23105-A5301-A201; V23105A5301A201; V23105A5301A201.;
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 10 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Voltage Rating (AC): 250 V
Max Voltage Rating (AC): 250 V
Max Voltage Rating (DC): 220 V
Voltage Rating (DC): 220 V
ELV: Compliant
Max Current Rating: 3 A
Ambient Temperature Range High: 85 °C
Throw Configuration: DPDT
Coil Voltage (DC): 5 V
Coil Voltage (AC): 5 V
Power Consumption: 200 mW
Switching Current: 3 A

Buy Now
Signal Relay, D2N/v23105 Series, Non Latching, Dpdt, Through Hole, 3 A, 5 Vdc Rohs Compliant Axicom Te Connectivity - 34M8969 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, D2N/v23105 Series, Non Latching, Dpdt, Through Hole, 3 A, 5 Vdc Rohs Compliant Axicom Te Connectivity
34M8969
Signal Relay, D2N/v23105 Series, Non Latching, Dpdt, Through Hole, 3 A, 5 Vdc Rohs Compliant Axicom Te Connectivity 34M8969
Signal Relay, D2n/V23105 Series, Non Latching, DPDT, Through Hole, 3 A, 5 VDC RoHS Compliant: Yes

Signal Relay, D2n/V23105 Series, Non Latching, DPDT, Through Hole, 3 A, 5 VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 9-1393792-3 1003483-9-1393792-3 34M8969
Product Name Signal Relays Power Relays, Over 2 Amps - 9-1393792-3 Signal Relay, D2N/v23105 Series, Non Latching, Dpdt, Through Hole, 3 A, 5 Vdc Rohs Compliant Axicom Te Connectivity
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393802-5 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Power Relays, Over 2 Amps - PB2482-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Double Pole (DP)
View Details
5 suppliers
TO-5/.100 Grid Relays - 1617596-5 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 18 volts
View Details
Relays - 1-1393223-1 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers