TE Connectivity Power Relays 9-1393765-7

Description
Body Features Product Weight : 40 G  [1.41 OZ ] Contact Features Contact Arrangement : 4 Form C (CO) Contact Current Class (AMP) : 16 Contact Current Rating (Max) (AMP) : 7.5 Contact Material : AgCdO Contact Number of Poles : 4 Contact Special Features : Bifurcated/Twin Contacts Dimensions Height Class (Mechanical) (MM) : 30 - 40 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 29.97 MM  [1.17 INCH ] Product Length : 24.13 MM  [.95 INCH ] Product Width : 18.66 MM  [.734 INCH ] Width Class (Mechanical) (MM) : 16 - 20 Electrical Characteristics Actuating System : AC Coil Magnetic System : Monostable, AC Coil Resistance (OHM) : 500 Coil Voltage Rating (VAC) : 24 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 120 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Coil & Contact Class (V) : 500 - 1000 Insulation Initial Dielectric Between Contacts & Coil (V) : 500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Insulation Initial Resistance (MEGO) : 10000 Mechanical Attachment Product Mount Type : Socket Product Mounting Feature Type : Mounting Studs Packaging Features Packaging Method : Package Product Type Features Power Relay Type : Industrial Panel Plug-In Relay Connection Type : Plug-In Usage Conditions Environmental Ambient Temperature (Max) : 75 DEGC  [167 DEGF ] Environmental Ambient Temperature Class (DEGC) : 70 - 85 Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -55 - 75
Request a Quote Datasheet
Description
Body Features Product Weight : 40 G  [1.41 OZ ] Contact Features Contact Arrangement : 4 Form C (CO) Contact Current Class (AMP) : 16 Contact Current Rating (Max) (AMP) : 7.5 Contact Material : AgCdO Contact Number of Poles : 4 Contact Special Features : Bifurcated/Twin Contacts Dimensions Height Class (Mechanical) (MM) : 30 - 40 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 29.97 MM  [1.17 INCH ] Product Length : 24.13 MM  [.95 INCH ] Product Width : 18.66 MM  [.734 INCH ] Width Class (Mechanical) (MM) : 16 - 20 Electrical Characteristics Actuating System : AC Coil Magnetic System : Monostable, AC Coil Resistance (OHM) : 500 Coil Voltage Rating (VAC) : 24 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 120 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Coil & Contact Class (V) : 500 - 1000 Insulation Initial Dielectric Between Contacts & Coil (V) : 500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Insulation Initial Resistance (MEGO) : 10000 Mechanical Attachment Product Mount Type : Socket Product Mounting Feature Type : Mounting Studs Packaging Features Packaging Method : Package Product Type Features Power Relay Type : Industrial Panel Plug-In Relay Connection Type : Plug-In Usage Conditions Environmental Ambient Temperature (Max) : 75 DEGC  [167 DEGF ] Environmental Ambient Temperature Class (DEGC) : 70 - 85 Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -55 - 75
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 9-1393765-7 - TE Connectivity
Berwyn, PA, United States
Power Relays
9-1393765-7
Power Relays 9-1393765-7
Body Features Product Weight : 40 G  [1.41 OZ ] Contact Features Contact Arrangement : 4 Form C (CO) Contact Current Class (AMP) : 16 Contact Current Rating (Max) (AMP) : 7.5 Contact Material : AgCdO Contact Number of Poles : 4 Contact Special Features : Bifurcated/Twin Contacts Dimensions Height Class (Mechanical) (MM) : 30 - 40 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 29.97 MM  [1.17 INCH ] Product Length : 24.13 MM  [.95 INCH ] Product Width : 18.66 MM  [.734 INCH ] Width Class (Mechanical) (MM) : 16 - 20 Electrical Characteristics Actuating System : AC Coil Magnetic System : Monostable, AC Coil Resistance (OHM) : 500 Coil Voltage Rating (VAC) : 24 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 120 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Coil & Contact Class (V) : 500 - 1000 Insulation Initial Dielectric Between Contacts & Coil (V) : 500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Insulation Initial Resistance (MEGO) : 10000 Mechanical Attachment Product Mount Type : Socket Product Mounting Feature Type : Mounting Studs Packaging Features Packaging Method : Package Product Type Features Power Relay Type : Industrial Panel Plug-In Relay Connection Type : Plug-In Usage Conditions Environmental Ambient Temperature (Max) : 75 DEGC  [167 DEGF ] Environmental Ambient Temperature Class (DEGC) : 70 - 85 Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -55 - 75

Body Features


  • Product Weight : 40 G  [1.41 OZ ]

Contact Features


  • Contact Arrangement : 4 Form C (CO)
  • Contact Current Class (AMP) : 16
  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Material : AgCdO
  • Contact Number of Poles : 4
  • Contact Special Features : Bifurcated/Twin Contacts

Dimensions


  • Height Class (Mechanical) (MM) : 30 - 40
  • Length Class (Mechanical) (MM) : 25 - 30
  • Product Height : 29.97 MM  [1.17 INCH ]
  • Product Length : 24.13 MM  [.95 INCH ]
  • Product Width : 18.66 MM  [.734 INCH ]
  • Width Class (Mechanical) (MM) : 16 - 20

Electrical Characteristics


  • Actuating System : AC
  • Coil Magnetic System : Monostable, AC
  • Coil Resistance (OHM) : 500
  • Coil Voltage Rating (VAC) : 24
  • Contact Switching Load (Min) : 300mA @ 12V
  • Contact Voltage Rating (VAC) : 120
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000
  • Insulation Initial Dielectric Between Coil & Contact Class (V) : 500 - 1000
  • Insulation Initial Dielectric Between Contacts & Coil (V) : 500
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 500
  • Insulation Initial Resistance (MEGO) : 10000

Mechanical Attachment


  • Product Mount Type : Socket
  • Product Mounting Feature Type : Mounting Studs

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Power Relay Type : Industrial Panel Plug-In
  • Relay Connection Type : Plug-In

Usage Conditions


  • Environmental Ambient Temperature (Max) : 75 DEGC  [167 DEGF ]
  • Environmental Ambient Temperature Class (DEGC) : 70 - 85
  • Environmental Category of Protection : RTI
  • Operating Temperature Range (DEGC) : -55 - 75
Buy Now Datasheet
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 9-1393765-7 9-1393765-7
Product Name Power Relays Relays
Poles Four Pole (4P)
Number if >4 4 #
Approvals EU ELV Compliant with Exemptions; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393240-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
Electromechanical Relays & Contactors - 1-1393114-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 1.8 watts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1414995-0 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -40 to 230 F (-40 to 110 C)
DC Power 3.3 watts
View Details
5 suppliers
Power Relays, Over 2 Amps - 1-1393222-6-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
3 suppliers