TE Connectivity Electronic Connector 9-1393755-0

Description
DIN 41612 Connectors V23533B2151G605 FEDERL. WRP 64 Product overview: 9-1393755-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-9-1393755-0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIN 41612 Connectors V23533B2151G605 FEDERL. WRP 64 Product overview: 9-1393755-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-9-1393755-0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 407-9-1393755-0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
407-9-1393755-0
Electronic Connector 407-9-1393755-0
DIN 41612 Connectors V23533B2151G605 FEDERL. WRP 64 Product overview: 9-1393755-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-9-1393755-0 can be used for catalog matching and distributor lookup.

DIN 41612 Connectors V23533B2151G605 FEDERL. WRP 64 Product overview: 9-1393755-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-9-1393755-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Backplane Connectors - 9-1393755-0 - 858591-9-1393755-0 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 9-1393755-0
858591-9-1393755-0
Backplane Connectors - 9-1393755-0 858591-9-1393755-0
Manufacturer: TE Connectivity Win Source Part Number: 858591-9-1393755-0 Series: Eurocard Features: 64 Position Din Connector Header, Male Pins - Through Hole Package: Bulk Mounting: Through Hole Family Name: 1393755 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040

Manufacturer: TE Connectivity
Win Source Part Number: 858591-9-1393755-0
Series: Eurocard
Features: 64 Position Din Connector Header, Male Pins - Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: 1393755
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040

Buy Now Datasheet
Te Connectivity/amp Brand Amp - Te Connectivity - 36AC9361 - Newark, An Avnet Company
Chicago, IL, United States
Te Connectivity/amp Brand Amp - Te Connectivity
36AC9361
Te Connectivity/amp Brand Amp - Te Connectivity 36AC9361
TE Connectivity/Amp Brand

TE Connectivity/Amp Brand

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 407-9-1393755-0 9-1393755-0 858591-9-1393755-0 36AC9361
Product Name Electronic Connector Backplane Connectors - 9-1393755-0 Te Connectivity/amp Brand Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1252-ND - DigiKey
Specs
Gender Female / Jack
Mounting Free Hanging (In-Line)
Contact Size (AWG) 18 to 22 AWG
View Details
2 suppliers
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
KNB/KNC Series ESA Qualified -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector
View Details