TE Connectivity ™ Power Relays, Over 2 Amps - 9-1393224-6 9-1393224-6

Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 766463-9-1393224-6 Series: RY, SCHRACK Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 70°C Features: Sealed - Flux Protection Contact Form: SPST-NC (1 Form B) Contact Material: Silver Nickel (AgNi) Coil Resistance: 2.35 kOhms Coil Current: 10.2mA Operate Time: 9ms Relay Type: General Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 8A Switching Voltage: 400VAC - Max Release Time: 5ms Coil Power: 245 mW Family Name: 1393224 Categories: Relays Turn On Voltage (Maximum): 16.8 VDC Turn Off Voltage (Minimum): 2.4 VDC Alternative Parts (Cross-Reference): RY551024; 1393225-2; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Austria, Czech Republic Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 766463-9-1393224-6 Series: RY, SCHRACK Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 70°C Features: Sealed - Flux Protection Contact Form: SPST-NC (1 Form B) Contact Material: Silver Nickel (AgNi) Coil Resistance: 2.35 kOhms Coil Current: 10.2mA Operate Time: 9ms Relay Type: General Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 8A Switching Voltage: 400VAC - Max Release Time: 5ms Coil Power: 245 mW Family Name: 1393224 Categories: Relays Turn On Voltage (Maximum): 16.8 VDC Turn Off Voltage (Minimum): 2.4 VDC Alternative Parts (Cross-Reference): RY551024; 1393225-2; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Austria, Czech Republic Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 9-1393224-6 - 766463-9-1393224-6 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - 9-1393224-6
766463-9-1393224-6
Power Relays, Over 2 Amps - 9-1393224-6 766463-9-1393224-6
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 766463-9-1393224-6 Series: RY, SCHRACK Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 70°C Features: Sealed - Flux Protection Contact Form: SPST-NC (1 Form B) Contact Material: Silver Nickel (AgNi) Coil Resistance: 2.35 kOhms Coil Current: 10.2mA Operate Time: 9ms Relay Type: General Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 8A Switching Voltage: 400VAC - Max Release Time: 5ms Coil Power: 245 mW Family Name: 1393224 Categories: Relays Turn On Voltage (Maximum): 16.8 VDC Turn Off Voltage (Minimum): 2.4 VDC Alternative Parts (Cross-Reference): RY551024; 1393225-2; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Austria, Czech Republic Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 766463-9-1393224-6
Series: RY, SCHRACK
Packaging: Bulk
Termination Style: PC Pin
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 70°C
Features: Sealed - Flux Protection
Contact Form: SPST-NC (1 Form B)
Contact Material: Silver Nickel (AgNi)
Coil Resistance: 2.35 kOhms
Coil Current: 10.2mA
Operate Time: 9ms
Relay Type: General
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 8A
Switching Voltage: 400VAC - Max
Release Time: 5ms
Coil Power: 245 mW
Family Name: 1393224
Categories: Relays
Turn On Voltage (Maximum): 16.8 VDC
Turn Off Voltage (Minimum): 2.4 VDC
Alternative Parts (Cross-Reference): RY551024; 1393225-2;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Austria, Czech Republic
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Relays - Power Relays, Over 2 Amps - 9-1393224-6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
9-1393224-6
Relays - Power Relays, Over 2 Amps 9-1393224-6
RELAY GEN PURPOSE SPST 8A 24V

RELAY GEN PURPOSE SPST 8A 24V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
9-1393224-6
General Purpose Relays 9-1393224-6
General Purpose Relays RY550024

General Purpose Relays RY550024

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 766463-9-1393224-6 9-1393224-6 9-1393224-6 9-1393224-6
Product Name Power Relays, Over 2 Amps - 9-1393224-6 Relays Relays - Power Relays, Over 2 Amps General Purpose Relays
Resistance 2350 ohms
Mounting PCBoard; Through Hole Through Hole
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

16A Miniature Power Relay - CHZ03 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Electromechanical Relays & Contactors - 1-1393224-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details