TE Connectivity Electromechanical Relays & Contactors 9-1393211-9

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 86 G  [3.034 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 2 Form A DPST-NO Contact Number of Poles : 2 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 30.73 MM  [1.21 INCH ] Product Length : 52.32 MM  [2.06 INCH ] Product Width : 34.54 MM  [1.36 INCH ] Electrical Characteristics Coil Current (AMP) : .017 Coil Power Rating AC (VAMP) : 4 Coil Resistance (OHM) : 3800 Coil Voltage Rating (VAC) : 240 Contact Current Rating (AMP) : 30 Contact Limiting Breaking Current (AMP) : 40 Contact Limiting Continuous Current (AMP) : 40 Contact Limiting Making Current (AMP) : 40 Contact Switching Load (Min) : 500mA @ 12V Contact Switching Voltage (Max) (VAC) : 600 Contact Voltage Rating (VAC) : 277 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : AC Other Coil Power Rating Class (VAMP) : >3.5 Contact Current Class (AMP) : >25 - ≤32 Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Bundle, Box & Tray Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 65 DEGC  [149 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -55 - 65 DEGC  [-67 - 149 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 86 G  [3.034 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 2 Form A DPST-NO Contact Number of Poles : 2 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 30.73 MM  [1.21 INCH ] Product Length : 52.32 MM  [2.06 INCH ] Product Width : 34.54 MM  [1.36 INCH ] Electrical Characteristics Coil Current (AMP) : .017 Coil Power Rating AC (VAMP) : 4 Coil Resistance (OHM) : 3800 Coil Voltage Rating (VAC) : 240 Contact Current Rating (AMP) : 30 Contact Limiting Breaking Current (AMP) : 40 Contact Limiting Continuous Current (AMP) : 40 Contact Limiting Making Current (AMP) : 40 Contact Switching Load (Min) : 500mA @ 12V Contact Switching Voltage (Max) (VAC) : 600 Contact Voltage Rating (VAC) : 277 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : AC Other Coil Power Rating Class (VAMP) : >3.5 Contact Current Class (AMP) : >25 - ≤32 Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Bundle, Box & Tray Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 65 DEGC  [149 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -55 - 65 DEGC  [-67 - 149 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 9-1393211-9 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
9-1393211-9
Electromechanical Relays & Contactors 9-1393211-9
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 86 G  [3.034 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 2 Form A DPST-NO Contact Number of Poles : 2 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 30.73 MM  [1.21 INCH ] Product Length : 52.32 MM  [2.06 INCH ] Product Width : 34.54 MM  [1.36 INCH ] Electrical Characteristics Coil Current (AMP) : .017 Coil Power Rating AC (VAMP) : 4 Coil Resistance (OHM) : 3800 Coil Voltage Rating (VAC) : 240 Contact Current Rating (AMP) : 30 Contact Limiting Breaking Current (AMP) : 40 Contact Limiting Continuous Current (AMP) : 40 Contact Limiting Making Current (AMP) : 40 Contact Switching Load (Min) : 500mA @ 12V Contact Switching Voltage (Max) (VAC) : 600 Contact Voltage Rating (VAC) : 277 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : AC Other Coil Power Rating Class (VAMP) : >3.5 Contact Current Class (AMP) : >25 - ≤32 Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Bundle, Box & Tray Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 65 DEGC  [149 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -55 - 65 DEGC  [-67 - 149 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable & Washable
  • Product Weight : 86 G  [3.034 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class F
  • Contact Arrangement : 2 Form A DPST-NO
  • Contact Number of Poles : 2

Contact Features


  • Contact Material : Silver Cadmium Oxide

Dimensions


  • Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ]
  • Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ]
  • Product Height : 30.73 MM  [1.21 INCH ]
  • Product Length : 52.32 MM  [2.06 INCH ]
  • Product Width : 34.54 MM  [1.36 INCH ]

Electrical Characteristics


  • Coil Current (AMP) : .017
  • Coil Power Rating AC (VAMP) : 4
  • Coil Resistance (OHM) : 3800
  • Coil Voltage Rating (VAC) : 240
  • Contact Current Rating (AMP) : 30
  • Contact Limiting Breaking Current (AMP) : 40
  • Contact Limiting Continuous Current (AMP) : 40
  • Contact Limiting Making Current (AMP) : 40
  • Contact Switching Load (Min) : 500mA @ 12V
  • Contact Switching Voltage (Max) (VAC) : 600
  • Contact Voltage Rating (VAC) : 277
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500
  • Insulation Initial Resistance (MEGO) : 1000

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : AC

Other


  • Coil Power Rating Class (VAMP) : >3.5
  • Contact Current Class (AMP) : >25 - ≤32
  • Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ]
  • Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Packaging Features


  • Packaging Method : Bundle, Box & Tray

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 65 DEGC  [149 DEGF ]
  • Environmental Category of Protection : RTII
  • Operating Temperature Range : -55 - 65 DEGC  [-67 - 149 DEGF ]
Buy Now Datasheet
Relays - 9-1393211-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay T92

Relay T92

Buy Now
Relays - 9-1393211-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
T92

T92

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 9-1393211-9 9-1393211-9
Product Name Electromechanical Relays & Contactors Relays
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 149 F (-55 to 65 C)
AC Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393771-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393238-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
Power Relays - 1-1393115-1 - TE Connectivity
Specs
Mounting Panel
Poles Double Pole (DP)
Number if >4 2 #
View Details
Electromechanical Relays & Contactors - 1-1393224-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
5 suppliers