TE Connectivity Electromechanical Relays & Contactors 9-1393139-9

Description
Configuration Features Contact Arrangement : 12 Form C 12PDT-CO Contact Number of Poles : 12 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Product Height : 117.6 MM  [4.62 INCH ] Product Length : 106.43 MM  [4.19 INCH ] Product Width : 106.43 MM  [4.19 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 10.4 Coil Voltage Rating (VDC) : 125 Contact Current Rating (AMP) : 10 Contact Voltage Rating (VAC) : 115 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Coil Magnetic System : Latching Packaging Features Packaging Method : Carton & Box Product Type Features Relay & Contactor Type : Rotary Relay Usage Conditions Environmental Ambient Temperature (Max) : 65 DEGC  [149 DEGF ] Operating Temperature Range : 0 - 65 DEGC  [32 - 149 DEGF ]
Request a Quote
Description
Configuration Features Contact Arrangement : 12 Form C 12PDT-CO Contact Number of Poles : 12 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Product Height : 117.6 MM  [4.62 INCH ] Product Length : 106.43 MM  [4.19 INCH ] Product Width : 106.43 MM  [4.19 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 10.4 Coil Voltage Rating (VDC) : 125 Contact Current Rating (AMP) : 10 Contact Voltage Rating (VAC) : 115 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Coil Magnetic System : Latching Packaging Features Packaging Method : Carton & Box Product Type Features Relay & Contactor Type : Rotary Relay Usage Conditions Environmental Ambient Temperature (Max) : 65 DEGC  [149 DEGF ] Operating Temperature Range : 0 - 65 DEGC  [32 - 149 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 9-1393139-9 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
9-1393139-9
Electromechanical Relays & Contactors 9-1393139-9
Configuration Features Contact Arrangement : 12 Form C 12PDT-CO Contact Number of Poles : 12 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Product Height : 117.6 MM  [4.62 INCH ] Product Length : 106.43 MM  [4.19 INCH ] Product Width : 106.43 MM  [4.19 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 10.4 Coil Voltage Rating (VDC) : 125 Contact Current Rating (AMP) : 10 Contact Voltage Rating (VAC) : 115 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Coil Magnetic System : Latching Packaging Features Packaging Method : Carton & Box Product Type Features Relay & Contactor Type : Rotary Relay Usage Conditions Environmental Ambient Temperature (Max) : 65 DEGC  [149 DEGF ] Operating Temperature Range : 0 - 65 DEGC  [32 - 149 DEGF ]

Configuration Features


  • Contact Arrangement : 12 Form C 12PDT-CO
  • Contact Number of Poles : 12

Contact Features


  • Contact Material : Silver Cadmium Oxide

Dimensions


  • Product Height : 117.6 MM  [4.62 INCH ]
  • Product Length : 106.43 MM  [4.19 INCH ]
  • Product Width : 106.43 MM  [4.19 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : 10.4
  • Coil Voltage Rating (VDC) : 125
  • Contact Current Rating (AMP) : 10
  • Contact Voltage Rating (VAC) : 115

Mechanical Attachment


  • Product Mount Type : Panel
  • Product Mounting Feature Type : Flange with Mounting Holes

Operation/Application


  • Coil Magnetic System : Latching

Packaging Features


  • Packaging Method : Carton & Box

Product Type Features


  • Relay & Contactor Type : Rotary Relay

Usage Conditions


  • Environmental Ambient Temperature (Max) : 65 DEGC  [149 DEGF ]
  • Operating Temperature Range : 0 - 65 DEGC  [32 - 149 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 9-1393139-9
Product Name Electromechanical Relays & Contactors
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393779-1 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
Electromechanical Relays & Contactors - 1-1393260-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393258-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers