Body Features Product Weight : 85 G [2.988 OZ ]
Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 16 Contact Current Rating (AMP) : 15 Contact Material : AgCdO Contact Number of Poles : 1
Dimensions Height Class (Mechanical) (MM) : 40 - 50 Length Class (Mechanical) (MM) : 35 - 40 Product Height : 35.71 MM [1.4 INCH ] Product Length : 73.7 MM [2.9 INCH ] Product Width : 38.89 MM [1.53 INCH ] Width Class (Mechanical) (MM) : 30 - 40
Electrical Characteristics Actuating System : AC Coil Magnetic System : Monostable, AC Coil Power Rating AC (VAMP) : 2.9 Coil Power Rating Class (VAMP) : 2 - 3 Coil Resistance (OHM) : 7200 Coil Special Features : UL Coil Insulation Class B Coil Voltage Rating (VAC) : 240 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 277 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2200 Insulation Initial Dielectric Between Coil & Contact Class (V) : 1500 - 2500 Insulation Initial Dielectric Between Contacts & Coil (V) : 2200 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2200 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Insulation Initial Resistance (MEGO) : 100
Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Slots
Packaging Features Packaging Method : Package
Product Type Features Relay Type : Industrial Panel Plug-In
Termination Features Relay Connection Type : Terminals Terminal Configuration : Quick Connect Terminals
Usage Conditions Environmental Ambient Temperature (Max) : 45 DEGC [113 DEGF ] Environmental Ambient Temperature Class (DEGC) : 0 - 50 Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -45 - 45
Body Features
- Product Weight : 85 G [2.988 OZ ]
Contact Features
- Contact Arrangement : 1 Form C (CO)
- Contact Current Class (AMP) : 16
- Contact Current Rating (AMP) : 15
- Contact Material : AgCdO
- Contact Number of Poles : 1
Dimensions
- Height Class (Mechanical) (MM) : 40 - 50
- Length Class (Mechanical) (MM) : 35 - 40
- Product Height : 35.71 MM [1.4 INCH ]
- Product Length : 73.7 MM [2.9 INCH ]
- Product Width : 38.89 MM [1.53 INCH ]
- Width Class (Mechanical) (MM) : 30 - 40
Electrical Characteristics
- Actuating System : AC
- Coil Magnetic System : Monostable, AC
- Coil Power Rating AC (VAMP) : 2.9
- Coil Power Rating Class (VAMP) : 2 - 3
- Coil Resistance (OHM) : 7200
- Coil Special Features : UL Coil Insulation Class B
- Coil Voltage Rating (VAC) : 240
- Contact Switching Load (Min) : 300mA @ 12V
- Contact Voltage Rating (VAC) : 277
- Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2200
- Insulation Initial Dielectric Between Coil & Contact Class (V) : 1500 - 2500
- Insulation Initial Dielectric Between Contacts & Coil (V) : 2200
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2200
- Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200
- Insulation Initial Resistance (MEGO) : 100
Mechanical Attachment
- Product Mount Type : Panel
- Product Mounting Feature Type : Flange with Mounting Slots
Packaging Features
- Packaging Method : Package
Product Type Features
- Relay Type : Industrial Panel Plug-In
Termination Features
- Relay Connection Type : Terminals
- Terminal Configuration : Quick Connect Terminals
Usage Conditions
- Environmental Ambient Temperature (Max) : 45 DEGC [113 DEGF ]
- Environmental Ambient Temperature Class (DEGC) : 0 - 50
- Environmental Category of Protection : RTI
- Operating Temperature Range (DEGC) : -45 - 45