TE Connectivity Power Relays 9-1393030-4

Description
Body Features Primary Product Color : Black Product Weight : 280 G  [9.87 OZ ] Configuration Features Output Switching : Zero Contact Features Contact Arrangement : 1 Form A (SPST-NO) Contact Current Rating (AMP) : 30 Dimensions Product Height : 111.5 MM  [4.38 INCH ] Product Length : 82.3 MM  [3.24 INCH ] Product Width : 22.5 MM  [.885 INCH ] Electrical Characteristics Input Voltage (VDC) : 3 - 32 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Output Current (Min) (AMP) : .15 Output Current Rating (ARMS) : .15 - 30 Output Voltage (Max) (V) : 240 Output Voltage Rating (DC Relays) (VDC) : 24 - 240 Housing Features Relay Housing Style : DIN Mount with Integral Heatsink Mechanical Attachment Product Mount Type : DIN Rail Product Mounting Feature Type : Mounting Hole Product Type Features Output Current Type : AC Relay Type : Solid State Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range (DEGC) : -30 - 80
Request a Quote
Description
Body Features Primary Product Color : Black Product Weight : 280 G  [9.87 OZ ] Configuration Features Output Switching : Zero Contact Features Contact Arrangement : 1 Form A (SPST-NO) Contact Current Rating (AMP) : 30 Dimensions Product Height : 111.5 MM  [4.38 INCH ] Product Length : 82.3 MM  [3.24 INCH ] Product Width : 22.5 MM  [.885 INCH ] Electrical Characteristics Input Voltage (VDC) : 3 - 32 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Output Current (Min) (AMP) : .15 Output Current Rating (ARMS) : .15 - 30 Output Voltage (Max) (V) : 240 Output Voltage Rating (DC Relays) (VDC) : 24 - 240 Housing Features Relay Housing Style : DIN Mount with Integral Heatsink Mechanical Attachment Product Mount Type : DIN Rail Product Mounting Feature Type : Mounting Hole Product Type Features Output Current Type : AC Relay Type : Solid State Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range (DEGC) : -30 - 80
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 9-1393030-4 is a solid state relay from the SSRK series, designed for industrial applications requiring silent, fast switching with long electrical life. It features a 22.5 mm wide DIN rail mount with an integrated heatsink, a 30 A load current rating at 240 VAC, and DC input control. The relay uses SCR output with zero-cross switching, provides 4000 V rms optical isolation, and includes finger-safe IP20 screw clamp terminals. The housing is constructed with black anodized aluminum heatsink and UL 94-V0 engineering plastics and is UL approved under E29244.

Datasheet Summary
Powered by GS/AI

The 9-1393030-4 is a solid state relay from the SSRK series, designed for industrial applications requiring silent, fast switching with long electrical life. It features a 22.5 mm wide DIN rail mount with an integrated heatsink, a 30 A load current rating at 240 VAC, and DC input control. The relay uses SCR output with zero-cross switching, provides 4000 V rms optical isolation, and includes finger-safe IP20 screw clamp terminals. The housing is constructed with black anodized aluminum heatsink and UL 94-V0 engineering plastics and is UL approved under E29244.

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 9-1393030-4 - TE Connectivity
Berwyn, PA, United States
Power Relays
9-1393030-4
Power Relays 9-1393030-4
Body Features Primary Product Color : Black Product Weight : 280 G  [9.87 OZ ] Configuration Features Output Switching : Zero Contact Features Contact Arrangement : 1 Form A (SPST-NO) Contact Current Rating (AMP) : 30 Dimensions Product Height : 111.5 MM  [4.38 INCH ] Product Length : 82.3 MM  [3.24 INCH ] Product Width : 22.5 MM  [.885 INCH ] Electrical Characteristics Input Voltage (VDC) : 3 - 32 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Output Current (Min) (AMP) : .15 Output Current Rating (ARMS) : .15 - 30 Output Voltage (Max) (V) : 240 Output Voltage Rating (DC Relays) (VDC) : 24 - 240 Housing Features Relay Housing Style : DIN Mount with Integral Heatsink Mechanical Attachment Product Mount Type : DIN Rail Product Mounting Feature Type : Mounting Hole Product Type Features Output Current Type : AC Relay Type : Solid State Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range (DEGC) : -30 - 80

Body Features


  • Primary Product Color : Black
  • Product Weight : 280 G  [9.87 OZ ]

Configuration Features


  • Output Switching : Zero

Contact Features


  • Contact Arrangement : 1 Form A (SPST-NO)
  • Contact Current Rating (AMP) : 30

Dimensions


  • Product Height : 111.5 MM  [4.38 INCH ]
  • Product Length : 82.3 MM  [3.24 INCH ]
  • Product Width : 22.5 MM  [.885 INCH ]

Electrical Characteristics


  • Input Voltage (VDC) : 3 - 32
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
  • Output Current (Min) (AMP) : .15
  • Output Current Rating (ARMS) : .15 - 30
  • Output Voltage (Max) (V) : 240
  • Output Voltage Rating (DC Relays) (VDC) : 24 - 240

Housing Features


  • Relay Housing Style : DIN Mount with Integral Heatsink

Mechanical Attachment


  • Product Mount Type : DIN Rail
  • Product Mounting Feature Type : Mounting Hole

Product Type Features


  • Output Current Type : AC
  • Relay Type : Solid State

Termination Features


  • Relay Connection Type : Terminals
  • Terminal Configuration : Screw Terminals

Usage Conditions


  • Operating Temperature Range (DEGC) : -30 - 80
Buy Now Datasheet
Relays - 9-1393030-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay Solid State Relays

Relay Solid State Relays

Buy Now
Ssrk Srs,din Mount,30A, 240V Ac Dc I/p Potter&brumfield Te Connectivity - 14AK4261 - Newark, An Avnet Company
Chicago, IL, United States
Ssrk Srs,din Mount,30A, 240V Ac Dc I/p Potter&brumfield Te Connectivity
14AK4261
Ssrk Srs,din Mount,30A, 240V Ac Dc I/p Potter&brumfield Te Connectivity 14AK4261
SSRK SRS,DIN MOUNT,30A, 240V AC - DC I/P

SSRK SRS,DIN MOUNT,30A, 240V AC - DC I/P

Supplier's Site
Relays - Solid State Relays 9-1393030-4
SSRK SRS DIN MOUNT 30A 240V AC

SSRK SRS DIN MOUNT 30A 240V AC

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Solid State Relays Electromechanical Relays Solid State Relays
Product Number 9-1393030-4 9-1393030-4 14AK4261 9-1393030-4
Product Name Power Relays Relays Ssrk Srs,din Mount,30A, 240V Ac Dc I/p Potter&brumfield Te Connectivity Relays - Solid State Relays
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data