TE Connectivity Solid State Relays 9-1393030-3

Description
Body Features Enclosure Type : Dust Protected Product Weight : 280 G  [9.87 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 111.5 MM  [4.38 INCH ] Product Length : 82.3 MM  [3.24 INCH ] Product Width : 22.5 MM  [.885 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 3 - 32 Isolation Voltage (VRMS) : 4000 Load Current Rating (MAMP) : 20 Load Voltage Rating (VDC) : 24 - 240 Mechanical Attachment Product Mount Type : DIN Rail Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 280 G  [9.87 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 111.5 MM  [4.38 INCH ] Product Length : 82.3 MM  [3.24 INCH ] Product Width : 22.5 MM  [.885 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 3 - 32 Isolation Voltage (VRMS) : 4000 Load Current Rating (MAMP) : 20 Load Voltage Rating (VDC) : 24 - 240 Mechanical Attachment Product Mount Type : DIN Rail Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 9-1393030-3 is a solid state relay in the SSRK series designed for industrial applications requiring silent, fast switching with long electrical life. It mounts on DIN rail with an integrated heatsink and has a width of 22.5 mm. It supports a load current of 20 A and a load voltage of 240 VAC with DC input control. The relay features zero-cross switching, 4000 V rms optical isolation, and finger-safe IP20 screw clamp terminals. The enclosure is made of UL 94-V0 engineering plastics and the heatsink is black anodized aluminum. It is UL approved under E29244.

Datasheet Summary
Powered by GS/AI

The 9-1393030-3 is a solid state relay in the SSRK series designed for industrial applications requiring silent, fast switching with long electrical life. It mounts on DIN rail with an integrated heatsink and has a width of 22.5 mm. It supports a load current of 20 A and a load voltage of 240 VAC with DC input control. The relay features zero-cross switching, 4000 V rms optical isolation, and finger-safe IP20 screw clamp terminals. The enclosure is made of UL 94-V0 engineering plastics and the heatsink is black anodized aluminum. It is UL approved under E29244.

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 9-1393030-3 - TE Connectivity
Berwyn, PA, United States
Solid State Relays
9-1393030-3
Solid State Relays 9-1393030-3
Body Features Enclosure Type : Dust Protected Product Weight : 280 G  [9.87 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 111.5 MM  [4.38 INCH ] Product Length : 82.3 MM  [3.24 INCH ] Product Width : 22.5 MM  [.885 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 3 - 32 Isolation Voltage (VRMS) : 4000 Load Current Rating (MAMP) : 20 Load Voltage Rating (VDC) : 24 - 240 Mechanical Attachment Product Mount Type : DIN Rail Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 280 G  [9.87 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO

Dimensions


  • Product Height : 111.5 MM  [4.38 INCH ]
  • Product Length : 82.3 MM  [3.24 INCH ]
  • Product Width : 22.5 MM  [.885 INCH ]

Electrical Characteristics


  • Input Voltage Range (VDC) : 3 - 32
  • Isolation Voltage (VRMS) : 4000
  • Load Current Rating (MAMP) : 20
  • Load Voltage Rating (VDC) : 24 - 240

Mechanical Attachment


  • Product Mount Type : DIN Rail
  • Product Mounting Feature Type : Mounting Hole

Operation/Application


  • Input Voltage Type : DC
  • Load Voltage Type : AC
  • Output Switching : Zero

Product Type Features


  • Solid State Relay Type : Power Relay

Termination Features


  • Relay Connection Type : Terminals
  • Terminal Configuration : Screw Terminals

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Buy Now Datasheet
Relays - 9-1393030-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay Solid State Relays

Relay Solid State Relays

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Ssrk Srs,din Mount,20A, 240V Ac Dc I/p Potter&brumfield Te Connectivity - 14AK4260 - Newark, An Avnet Company
Chicago, IL, United States
Ssrk Srs,din Mount,20A, 240V Ac Dc I/p Potter&brumfield Te Connectivity
14AK4260
Ssrk Srs,din Mount,20A, 240V Ac Dc I/p Potter&brumfield Te Connectivity 14AK4260
SSRK SRS,DIN MOUNT,20A, 240V AC - DC I/P

SSRK SRS,DIN MOUNT,20A, 240V AC - DC I/P

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Solid State Relays Electromechanical Relays
Product Number 9-1393030-3 9-1393030-3 14AK4260
Product Name Solid State Relays Relays Ssrk Srs,din Mount,20A, 240V Ac Dc I/p Potter&brumfield Te Connectivity
Approvals EU ELV Compliant with Exemptions; RoHS
Unlock Full Specs
to access all available technical data