TE Connectivity Solid State Relays 9-1393030-1

Description
Body Features Enclosure Type : Dust Protected Product Weight : 280 G  [9.87 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 111.5 MM  [4.38 INCH ] Product Length : 82.3 MM  [3.24 INCH ] Product Width : 22.5 MM  [.885 INCH ] Electrical Characteristics Input Voltage Range (VAC) : 90 - 280 Isolation Voltage (VRMS) : 4000 Load Current Rating (MAMP) : 30 Load Voltage Rating (VRMS) : 24 - 240 Mechanical Attachment Product Mount Type : DIN Rail Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Voltage Type : AC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 280 G  [9.87 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 111.5 MM  [4.38 INCH ] Product Length : 82.3 MM  [3.24 INCH ] Product Width : 22.5 MM  [.885 INCH ] Electrical Characteristics Input Voltage Range (VAC) : 90 - 280 Isolation Voltage (VRMS) : 4000 Load Current Rating (MAMP) : 30 Load Voltage Rating (VRMS) : 24 - 240 Mechanical Attachment Product Mount Type : DIN Rail Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Voltage Type : AC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Potter & Brumfield SSRK-240A30 is a solid state relay designed for industrial switching applications, featuring DIN rail mounting, an integrated heatsink, and a 30A load current rating at 240VAC with AC input control. It has zero-cross switching, 4000V rms optical isolation, and screw clamp terminals rated IP20. The package width is 22.5mm and it meets UL approval E29244.

Datasheet Summary
Powered by GS/AI

The Potter & Brumfield SSRK-240A30 is a solid state relay designed for industrial switching applications, featuring DIN rail mounting, an integrated heatsink, and a 30A load current rating at 240VAC with AC input control. It has zero-cross switching, 4000V rms optical isolation, and screw clamp terminals rated IP20. The package width is 22.5mm and it meets UL approval E29244.

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 9-1393030-1 - TE Connectivity
Berwyn, PA, United States
Solid State Relays
9-1393030-1
Solid State Relays 9-1393030-1
Body Features Enclosure Type : Dust Protected Product Weight : 280 G  [9.87 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 111.5 MM  [4.38 INCH ] Product Length : 82.3 MM  [3.24 INCH ] Product Width : 22.5 MM  [.885 INCH ] Electrical Characteristics Input Voltage Range (VAC) : 90 - 280 Isolation Voltage (VRMS) : 4000 Load Current Rating (MAMP) : 30 Load Voltage Rating (VRMS) : 24 - 240 Mechanical Attachment Product Mount Type : DIN Rail Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Voltage Type : AC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 280 G  [9.87 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO

Dimensions


  • Product Height : 111.5 MM  [4.38 INCH ]
  • Product Length : 82.3 MM  [3.24 INCH ]
  • Product Width : 22.5 MM  [.885 INCH ]

Electrical Characteristics


  • Input Voltage Range (VAC) : 90 - 280
  • Isolation Voltage (VRMS) : 4000
  • Load Current Rating (MAMP) : 30
  • Load Voltage Rating (VRMS) : 24 - 240

Mechanical Attachment


  • Product Mount Type : DIN Rail
  • Product Mounting Feature Type : Mounting Hole

Operation/Application


  • Input Voltage Type : AC
  • Load Voltage Type : AC
  • Output Switching : Zero

Product Type Features


  • Solid State Relay Type : Power Relay

Termination Features


  • Relay Connection Type : Terminals
  • Terminal Configuration : Screw Terminals

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Buy Now Datasheet
Relays - 9-1393030-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay Solid State Relays

Relay Solid State Relays

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Ssrk Srs,din Mount,30A, 240V Ac Ac I/p Potter&brumfield Te Connectivity - 14AK4259 - Newark, An Avnet Company
Chicago, IL, United States
Ssrk Srs,din Mount,30A, 240V Ac Ac I/p Potter&brumfield Te Connectivity
14AK4259
Ssrk Srs,din Mount,30A, 240V Ac Ac I/p Potter&brumfield Te Connectivity 14AK4259
SSRK SRS,DIN MOUNT,30A, 240V AC - AC I/P

SSRK SRS,DIN MOUNT,30A, 240V AC - AC I/P

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Solid State Relays Electromechanical Relays
Product Number 9-1393030-1 9-1393030-1 14AK4259
Product Name Solid State Relays Relays Ssrk Srs,din Mount,30A, 240V Ac Ac I/p Potter&brumfield Te Connectivity
Approvals EU ELV Compliant with Exemptions; RoHS
Unlock Full Specs
to access all available technical data