Body Features Enclosure Type : Dust Protected Product Weight : 280 G [9.87 OZ ]
Configuration Features Contact Arrangement : 1 Form A SPST-NO
Dimensions Product Height : 111.5 MM [4.38 INCH ] Product Length : 82.3 MM [3.24 INCH ] Product Width : 22.5 MM [.885 INCH ]
Electrical Characteristics Input Voltage Range (VAC) : 90 - 280 Isolation Voltage (VRMS) : 4000 Load Current Rating (MAMP) : 20 Load Voltage Rating (VRMS) : 24 - 240
Mechanical Attachment Product Mount Type : DIN Rail Product Mounting Feature Type : Mounting Hole
Operation/Applicatio
n Input Voltage Type : AC Load Voltage Type : AC Output Switching : Zero
Product Type Features Solid State Relay Type : Power Relay
Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals
Usage Conditions Operating Temperature Range : -30 - 80 DEGC [-22 - 176 DEGF ]
Body Features
- Enclosure Type : Dust Protected
- Product Weight : 280 G [9.87 OZ ]
Configuration Features
- Contact Arrangement : 1 Form A SPST-NO
Dimensions
- Product Height : 111.5 MM [4.38 INCH ]
- Product Length : 82.3 MM [3.24 INCH ]
- Product Width : 22.5 MM [.885 INCH ]
Electrical Characteristics
- Input Voltage Range (VAC) : 90 - 280
- Isolation Voltage (VRMS) : 4000
- Load Current Rating (MAMP) : 20
- Load Voltage Rating (VRMS) : 24 - 240
Mechanical Attachment
- Product Mount Type : DIN Rail
- Product Mounting Feature Type : Mounting Hole
Operation/Application
- Input Voltage Type : AC
- Load Voltage Type : AC
- Output Switching : Zero
Product Type Features
- Solid State Relay Type : Power Relay
Termination Features
- Relay Connection Type : Terminals
- Terminal Configuration : Screw Terminals
Usage Conditions
- Operating Temperature Range : -30 - 80 DEGC [-22 - 176 DEGF ]