TE Connectivity Solid State Relays 9-1393028-4

Description
Body Features Enclosure Type : Dust Protected Product Weight : 35 G  [1.38 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 31.7 MM  [1.24 INCH ] Product Length : 43.1 MM  [1.7 INCH ] Product Width : 15.15 MM  [.596 INCH ] Electrical Characteristics Input Voltage Range (VAC) : 4 - 32 Isolation Voltage (VRMS) : 4000 Load Current Rating (MAMP) : .05 Load Voltage Rating (VDC) : 30 Mechanical Attachment Product Mount Type : Board Mount Product Mounting Feature Type : Mounting Studs Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : DC Output Switching : Zero Product Type Features Solid State Relay Type : I/O Module Relay Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 35 G  [1.38 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 31.7 MM  [1.24 INCH ] Product Length : 43.1 MM  [1.7 INCH ] Product Width : 15.15 MM  [.596 INCH ] Electrical Characteristics Input Voltage Range (VAC) : 4 - 32 Isolation Voltage (VRMS) : 4000 Load Current Rating (MAMP) : .05 Load Voltage Rating (VDC) : 30 Mechanical Attachment Product Mount Type : Board Mount Product Mounting Feature Type : Mounting Studs Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : DC Output Switching : Zero Product Type Features Solid State Relay Type : I/O Module Relay Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 9-1393028-4 is a DC input solid state relay module in the IDC series, designed for board mounting with solder pin termination. It features a 1 Form A (SPST-NO) output, 4000V rms optical isolation, and a maximum output current of 50mA at 30VDC. The input operates within a 3.3-32VDC range, with a must-operate voltage of 3VDC and a must-release voltage of 1VDC. Operating temperature ranges from -30°C to +80°C, with a storage temperature range of -30°C to +100°C. The module has a maximum output voltage drop of 0.2V at 50mA, a turn-on and turn-off time of 1ms, and uses a potting compound rated UL94V-0. Weight is 35g (1.38 oz). The device complies with IEC 61810-1 and supports compatibility with 2IOM series mounting boards.

Datasheet Summary
Powered by GS/AI

The 9-1393028-4 is a DC input solid state relay module in the IDC series, designed for board mounting with solder pin termination. It features a 1 Form A (SPST-NO) output, 4000V rms optical isolation, and a maximum output current of 50mA at 30VDC. The input operates within a 3.3-32VDC range, with a must-operate voltage of 3VDC and a must-release voltage of 1VDC. Operating temperature ranges from -30°C to +80°C, with a storage temperature range of -30°C to +100°C. The module has a maximum output voltage drop of 0.2V at 50mA, a turn-on and turn-off time of 1ms, and uses a potting compound rated UL94V-0. Weight is 35g (1.38 oz). The device complies with IEC 61810-1 and supports compatibility with 2IOM series mounting boards.

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 9-1393028-4 - TE Connectivity
Berwyn, PA, United States
Solid State Relays
9-1393028-4
Solid State Relays 9-1393028-4
Body Features Enclosure Type : Dust Protected Product Weight : 35 G  [1.38 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 31.7 MM  [1.24 INCH ] Product Length : 43.1 MM  [1.7 INCH ] Product Width : 15.15 MM  [.596 INCH ] Electrical Characteristics Input Voltage Range (VAC) : 4 - 32 Isolation Voltage (VRMS) : 4000 Load Current Rating (MAMP) : .05 Load Voltage Rating (VDC) : 30 Mechanical Attachment Product Mount Type : Board Mount Product Mounting Feature Type : Mounting Studs Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : DC Output Switching : Zero Product Type Features Solid State Relay Type : I/O Module Relay Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 35 G  [1.38 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO

Dimensions


  • Product Height : 31.7 MM  [1.24 INCH ]
  • Product Length : 43.1 MM  [1.7 INCH ]
  • Product Width : 15.15 MM  [.596 INCH ]

Electrical Characteristics


  • Input Voltage Range (VAC) : 4 - 32
  • Isolation Voltage (VRMS) : 4000
  • Load Current Rating (MAMP) : .05
  • Load Voltage Rating (VDC) : 30

Mechanical Attachment


  • Product Mount Type : Board Mount
  • Product Mounting Feature Type : Mounting Studs

Operation/Application


  • Input Voltage Type : DC
  • Load Voltage Type : DC
  • Output Switching : Zero

Product Type Features


  • Solid State Relay Type : I/O Module Relay

Termination Features


  • Relay Connection Type : PCB Termination
  • Terminal Configuration : Solder Pins

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Buy Now Datasheet
Relays - 9-1393028-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
INPUT DC MODULE,5V DC LOGIC-24V DC IP

INPUT DC MODULE,5V DC LOGIC-24V DC IP

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 9-1393028-4 9-1393028-4
Product Name Solid State Relays Relays
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1-1393231-0 - Powell Electronics, Inc.
TE Connectivity
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1415544-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1393154-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
2 suppliers