TE Connectivity Solid State Relays 9-1393028-2

Description
Body Features Enclosure Type : Dust Protected Product Weight : 35 G  [1.38 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 31.7 MM  [1.24 INCH ] Product Length : 43.1 MM  [1.7 INCH ] Product Width : 15.15 MM  [.596 INCH ] Electrical Characteristics Input Voltage Range (VAC) : 10 - 60 Isolation Voltage (VRMS) : 4000 Load Current Rating (MAMP) : .05 Load Voltage Rating (VDC) : 30 Mechanical Attachment Product Mount Type : Board Mount Product Mounting Feature Type : Mounting Studs Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : DC Output Switching : Zero Product Type Features Solid State Relay Type : I/O Module Relay Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 35 G  [1.38 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 31.7 MM  [1.24 INCH ] Product Length : 43.1 MM  [1.7 INCH ] Product Width : 15.15 MM  [.596 INCH ] Electrical Characteristics Input Voltage Range (VAC) : 10 - 60 Isolation Voltage (VRMS) : 4000 Load Current Rating (MAMP) : .05 Load Voltage Rating (VDC) : 30 Mechanical Attachment Product Mount Type : Board Mount Product Mounting Feature Type : Mounting Studs Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : DC Output Switching : Zero Product Type Features Solid State Relay Type : I/O Module Relay Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IDC-15A is a DC input solid state relay with a 10-60VDC input range, designed for board mounting with solder pins. It features a 4000V rms optical isolation, a 50mA maximum output current, and a 30VDC maximum output voltage, with normally open sinking output. Operation is continuous, with a turn-on and turn-off time of 1 ms at 25mA load. The device operates from -30°C to +80°C and stores from -30°C to +100°C. It has a white case, UL94V-0 potting compound, and weighs 35g. Dimensions are 43.1mm length, 15.15mm width, and 31.7mm height, with mounting studs and hex nut (S=6.35mm) for PCB fixation.

Datasheet Summary
Powered by GS/AI

The IDC-15A is a DC input solid state relay with a 10-60VDC input range, designed for board mounting with solder pins. It features a 4000V rms optical isolation, a 50mA maximum output current, and a 30VDC maximum output voltage, with normally open sinking output. Operation is continuous, with a turn-on and turn-off time of 1 ms at 25mA load. The device operates from -30°C to +80°C and stores from -30°C to +100°C. It has a white case, UL94V-0 potting compound, and weighs 35g. Dimensions are 43.1mm length, 15.15mm width, and 31.7mm height, with mounting studs and hex nut (S=6.35mm) for PCB fixation.

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 9-1393028-2 - TE Connectivity
Berwyn, PA, United States
Solid State Relays
9-1393028-2
Solid State Relays 9-1393028-2
Body Features Enclosure Type : Dust Protected Product Weight : 35 G  [1.38 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 31.7 MM  [1.24 INCH ] Product Length : 43.1 MM  [1.7 INCH ] Product Width : 15.15 MM  [.596 INCH ] Electrical Characteristics Input Voltage Range (VAC) : 10 - 60 Isolation Voltage (VRMS) : 4000 Load Current Rating (MAMP) : .05 Load Voltage Rating (VDC) : 30 Mechanical Attachment Product Mount Type : Board Mount Product Mounting Feature Type : Mounting Studs Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : DC Output Switching : Zero Product Type Features Solid State Relay Type : I/O Module Relay Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 35 G  [1.38 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO

Dimensions


  • Product Height : 31.7 MM  [1.24 INCH ]
  • Product Length : 43.1 MM  [1.7 INCH ]
  • Product Width : 15.15 MM  [.596 INCH ]

Electrical Characteristics


  • Input Voltage Range (VAC) : 10 - 60
  • Isolation Voltage (VRMS) : 4000
  • Load Current Rating (MAMP) : .05
  • Load Voltage Rating (VDC) : 30

Mechanical Attachment


  • Product Mount Type : Board Mount
  • Product Mounting Feature Type : Mounting Studs

Operation/Application


  • Input Voltage Type : DC
  • Load Voltage Type : DC
  • Output Switching : Zero

Product Type Features


  • Solid State Relay Type : I/O Module Relay

Termination Features


  • Relay Connection Type : PCB Termination
  • Terminal Configuration : Solder Pins

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Buy Now Datasheet
Relays - 9-1393028-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
INPUT DC MODULE,15V DC LOGIC-30V DC IP

INPUT DC MODULE,15V DC LOGIC-30V DC IP

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 9-1393028-2 9-1393028-2
Product Name Solid State Relays Relays
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393767-6 - TE Connectivity
Specs
Approvals Not EU ELV Compliant; RoHS
Operating Temp -67 to 167 F (-55 to 75 C)
AC Power 1.47 VA
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393128-6 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -67 to 176 F (-55 to 80 C)
AC Voltage 600 volts
View Details
2 suppliers
Signal Relays - 1-1393818-4 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393771-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
2 suppliers