TE Connectivity Quick Disconnects 9-1377174-9

Description
Body Features Insulation Material : Nylon Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : Compression Mating Tab Thickness : .5 MM  [.02 INCH ] Mating Tab Width : 4.8 MM  [.189 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 4.29 MM  [.169 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 1974 - 4933 Electrical Characteristics Voltage Rating (V) : 300 Mechanical Attachment Wire Insulation Support : With Other Barrel Color : Blue Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Insertion Force : Normal Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Material : Nylon Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : Compression Mating Tab Thickness : .5 MM  [.02 INCH ] Mating Tab Width : 4.8 MM  [.189 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 4.29 MM  [.169 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 1974 - 4933 Electrical Characteristics Voltage Rating (V) : 300 Mechanical Attachment Wire Insulation Support : With Other Barrel Color : Blue Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Insertion Force : Normal Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 9-1377174-9 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
9-1377174-9
Quick Disconnects 9-1377174-9
Body Features Insulation Material : Nylon Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : Compression Mating Tab Thickness : .5 MM  [.02 INCH ] Mating Tab Width : 4.8 MM  [.189 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 4.29 MM  [.169 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 1974 - 4933 Electrical Characteristics Voltage Rating (V) : 300 Mechanical Attachment Wire Insulation Support : With Other Barrel Color : Blue Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Insertion Force : Normal Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]

Body Features


  • Insulation Material : Nylon

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Brass
  • Crimp Type : Compression
  • Mating Tab Thickness : .5 MM  [.02 INCH ]
  • Mating Tab Width : 4.8 MM  [.189 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 4.29 MM  [.169 INCH ]
  • Wire Size (MMSQ) : 1 - 2.5
  • Wire Size (AWG) : 17 - 13
  • Wire Size (CMA) : 1974 - 4933

Electrical Characteristics


  • Voltage Rating (V) : 300

Mechanical Attachment


  • Wire Insulation Support : With

Other


  • Barrel Color : Blue

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 100

Product Type Features


  • Insertion Force : Normal

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 105 DEGC  [221 DEGF ]
Buy Now
Terminals - Quick Connects, Quick Disconnect Connectors - A136881-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A136881-ND
Terminals - Quick Connects, Quick Disconnect Connectors A136881-ND
SMP 9-0160477-2

SMP 9-0160477-2

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 9-1377174-9 A136881-ND
Product Name Quick Disconnects Terminals - Quick Connects, Quick Disconnect Connectors
Material Tin Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1600961-7 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Terminals - Specialized Connectors - A101923-ND - DigiKey
Specs
Terminal Type Busbar Clip
Features RoHS
View Details
2 suppliers
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-3 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
Connector Contacts - 100503L - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details