"Connector Header Through Hole 20 position 0.098"" (2.50mm)"
DYNAMIC D2100 HDR V ASSY 20P NATURAL
CONN HEADER VERT 20POS 2.5MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A120765-ND | 76AC0826 | 9-1318127-2 |
| Product Name | Headers, Male Pins | Dynamic D2100 Hdr V Assy 20P Natural Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 250 volts | 250 volts | |
| Current Rating | 5.0 amps | 5.0 amps |