"Connector Header Through Hole 6 position 0.098"" (2.50mm)"
CONN HEADER VERT 6POS 2.5MM
DYNAMIC 2100D HDR ASSY V 6P Y NATURAL
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A120764-ND | 9-1318124-2 | 76AC0824 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Dynamic 2100D Hdr Assy V 6P Y Natural Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 250 volts | 250 volts | |
| Current Rating | 5.0 amps | 5.0 amps |