9-1318120-3 -- RECTANGULAR WIRE & CABLE CONNECTORS & HOUSINGS
TE ConnectivityRectangular Wire & Cable Connectors & Housings9-1318120-3
Description
Body Features Primary Product Color : Natural
Configuration Features Number of Positions : 3 Number of Rows : 1
Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ]
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Natural
Configuration Features Number of Positions : 3 Number of Rows : 1
Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ]
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features Primary Product Color : Natural
Configuration Features Number of Positions : 3 Number of Rows : 1
Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ]
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features
Primary Product Color : Natural
Configuration Features
Number of Positions : 3
Number of Rows : 1
Housing Features
Centerline (Pitch) : 2.5 MM [.098 INCH ]
Mechanical Attachment
Connector Mounting Type : Free-Hanging (In-Line)
Mating Retention : With
Operation/Application
Circuit Application : Signal
Product Type Features
Connector & Contact Terminates To : Wire & Cable
Connector & Housing Type : Receptacle
Connector Product Type : Housing
Connector System : Wire-to-Board
Sealable : No
Termination Features
Termination Method to Wire & Cable : Crimp
Usage Conditions
Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Buy Now
Datasheet
Technical Specifications
TE Connectivity
Product Category
Electrical Connectors
Product Number
9-1318120-3
Product Name
Rectangular Wire & Cable Connectors & Housings
Connector Type
Rectangular Connectors, Heavy Duty; Wire to Board Connector