TE Connectivity Compression Connectors 9-1199020-3

Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : CSA Standard Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : CSA Crimp Dimensions Barrel Inside Diameter : 6.5 MM  [.255 INCH ] Barrel Length : 35.05 MM  [1.38 INCH ] Barrel Outside Diameter : 15.8 MM  [.622 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 21.2 Compatible Conductor Range (AWGKC) : 4 - 4 Lug Length : 86.26 MM  [3.4 INCH ] Lug Width : 25.4 MM  [1 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor Other Die Color Code : CSA 22 CU Product Availability Product Availability : Americas Product Type Features Installation Technology : Compression
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : CSA Standard Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : CSA Crimp Dimensions Barrel Inside Diameter : 6.5 MM  [.255 INCH ] Barrel Length : 35.05 MM  [1.38 INCH ] Barrel Outside Diameter : 15.8 MM  [.622 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 21.2 Compatible Conductor Range (AWGKC) : 4 - 4 Lug Length : 86.26 MM  [3.4 INCH ] Lug Width : 25.4 MM  [1 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor Other Die Color Code : CSA 22 CU Product Availability Product Availability : Americas Product Type Features Installation Technology : Compression
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 9-1199020-3 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
9-1199020-3
Compression Connectors 9-1199020-3
Body Features Compatible Conductor Material : Copper Compression Barrel Type : CSA Standard Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : CSA Crimp Dimensions Barrel Inside Diameter : 6.5 MM  [.255 INCH ] Barrel Length : 35.05 MM  [1.38 INCH ] Barrel Outside Diameter : 15.8 MM  [.622 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 21.2 Compatible Conductor Range (AWGKC) : 4 - 4 Lug Length : 86.26 MM  [3.4 INCH ] Lug Width : 25.4 MM  [1 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor Other Die Color Code : CSA 22 CU Product Availability Product Availability : Americas Product Type Features Installation Technology : Compression

Body Features


  • Compatible Conductor Material : Copper
  • Compression Barrel Type : CSA Standard
  • Conductor Type : Stranded
  • Palm Terminal Material : Copper
  • Primary Product Material : Copper

Configuration Features


  • Number of Holes : 1

Contact Features


  • Crimp Type : CSA Crimp

Dimensions


  • Barrel Inside Diameter : 6.5 MM  [.255 INCH ]
  • Barrel Length : 35.05 MM  [1.38 INCH ]
  • Barrel Outside Diameter : 15.8 MM  [.622 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 21.2
  • Compatible Conductor Range (AWGKC) : 4 - 4
  • Lug Length : 86.26 MM  [3.4 INCH ]
  • Lug Width : 25.4 MM  [1 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Operation/Application


  • Compression Connector Product Type : Terminal Lug
  • Power Component Application Type : Outdoor

Other


  • Die Color Code : CSA 22 CU

Product Availability


  • Product Availability : Americas

Product Type Features


  • Installation Technology : Compression
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 9-1199020-3
Product Name Compression Connectors
Mounting Compression
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 024104-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Mounting Board Mount
View Details
2 suppliers
Circular Connector Contacts - 1508-014-1018-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details