TE Connectivity Connector Contacts 9-1105301-8

Description
Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Silver (Ag) Contact Type : Socket Dimensions Wire Size (MMSQ) : 4 Wire Size (AWG) : 12 Industry Standards Compatible With Agency/Standards Products : DIN EN 60664-1, DIN EN 61984 Packaging Features Packaging Method : Bag/Carton Packaging Quantity : 500 Termination Features Product Terminates To : Wire & Cable
Request a Quote
Description
Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Silver (Ag) Contact Type : Socket Dimensions Wire Size (MMSQ) : 4 Wire Size (AWG) : 12 Industry Standards Compatible With Agency/Standards Products : DIN EN 60664-1, DIN EN 61984 Packaging Features Packaging Method : Bag/Carton Packaging Quantity : 500 Termination Features Product Terminates To : Wire & Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 9-1105301-8 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
9-1105301-8
Connector Contacts 9-1105301-8
Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Silver (Ag) Contact Type : Socket Dimensions Wire Size (MMSQ) : 4 Wire Size (AWG) : 12 Industry Standards Compatible With Agency/Standards Products : DIN EN 60664-1, DIN EN 61984 Packaging Features Packaging Method : Bag/Carton Packaging Quantity : 500 Termination Features Product Terminates To : Wire & Cable

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Type : Socket

Dimensions


  • Wire Size (MMSQ) : 4
  • Wire Size (AWG) : 12

Industry Standards


  • Compatible With Agency/Standards Products : DIN EN 60664-1, DIN EN 61984

Packaging Features


  • Packaging Method : Bag/Carton
  • Packaging Quantity : 500

Termination Features


  • Product Terminates To : Wire & Cable
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 9-1105301-8
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104506-7 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Magnet Wire Terminals - 1-1394430-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 26 to 29 AWG
View Details
Connector Contacts - 103171-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-1600961-8 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details