TE Connectivity Connector Contacts 9-1105301-1

Description
Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Silver (Ag) Contact Type : Socket Dimensions Wire Size (MMSQ) : 4 Wire Size (AWG) : 12 Industry Standards Compatible With Agency/Standards Products : DIN EN 61984, DIN EN 60664-1 Packaging Features Packaging Method : Bag Packaging Quantity : 500 Termination Features Product Terminates To : Wire & Cable
Request a Quote
Description
Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Silver (Ag) Contact Type : Socket Dimensions Wire Size (MMSQ) : 4 Wire Size (AWG) : 12 Industry Standards Compatible With Agency/Standards Products : DIN EN 61984, DIN EN 60664-1 Packaging Features Packaging Method : Bag Packaging Quantity : 500 Termination Features Product Terminates To : Wire & Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 9-1105301-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
9-1105301-1
Connector Contacts 9-1105301-1
Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Silver (Ag) Contact Type : Socket Dimensions Wire Size (MMSQ) : 4 Wire Size (AWG) : 12 Industry Standards Compatible With Agency/Standards Products : DIN EN 61984, DIN EN 60664-1 Packaging Features Packaging Method : Bag Packaging Quantity : 500 Termination Features Product Terminates To : Wire & Cable

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Type : Socket

Dimensions


  • Wire Size (MMSQ) : 4
  • Wire Size (AWG) : 12

Industry Standards


  • Compatible With Agency/Standards Products : DIN EN 61984, DIN EN 60664-1

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Termination Features


  • Product Terminates To : Wire & Cable
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 9-1105301-1
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104480-4 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Wire-to-Board Connector Contacts - 1-167300-5 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details
Connector Contacts - 0662-207-0882 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5.26 to 8.36 mm2
View Details
Ring Terminals - 1-1377172-8 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details