TE Connectivity Headers, Male Pins 9-103324-0

Description
"Connector Header Through Hole, Right Angle 80 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 80 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A34279-40-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A34279-40-ND
Headers, Male Pins A34279-40-ND
"Connector Header Through Hole, Right Angle 80 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 80 position 0.100"" (2.54mm)"

Buy Now Datasheet
80 Modii Hdr Drra B/a .100Cl Lf Rohs Compliant Amp - Te Connectivity - 16M4083 - Newark, An Avnet Company
Chicago, IL, United States
80 Modii Hdr Drra B/a .100Cl Lf Rohs Compliant Amp - Te Connectivity
16M4083
80 Modii Hdr Drra B/a .100Cl Lf Rohs Compliant Amp - Te Connectivity 16M4083
80 MODII HDR DRRA B/A .100CL LF ROHS COMPLIANT: YES

80 MODII HDR DRRA B/A .100CL LF ROHS COMPLIANT: YES

Supplier's Site Datasheet
Conn, Header, 80Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity - 99K1070 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 80Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity
99K1070
Conn, Header, 80Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity 99K1070
CONN, HEADER, 80POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMPMODU MOD II Series RoHS Compliant: Yes

CONN, HEADER, 80POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMPMODU MOD II Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A34279-40-ND 16M4083 99K1070
Product Name Headers, Male Pins 80 Modii Hdr Drra B/a .100Cl Lf Rohs Compliant Amp - Te Connectivity Conn, Header, 80Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 5 POSITIONS - 80203-508D5AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Turret Connectors - 36-11116-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
3A Electronic Connector - 316-103639-1 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Male / Plug
Termination Crimp
Current Rating 3.0 amps
View Details
3 suppliers
PCB Connectors - NCA-FL2G-S-03 - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details