"Connector Header Through Hole, Right Angle 40 position 0.100"" (2.54mm)"
40 MODII HDR SRRA B/A .100CL LF
Header; Breakaway; 0.100 in.; PCB Mount; Single; 40; 0.025 in.; 0.11 in.; 3 A
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A32705-40-ND | 57AC8495 | 70042463 |
| Product Name | Headers, Male Pins | 40 Modii Hdr Srra B/a .100Cl Lf Amp - Te Connectivity | Header; Breakaway; 0.100 in.; PCB Mount; Single; 40; 0.025 in.; 0.11 in.; 3 A |
| Connector Type | Header Connector | ||
| Mounting | Through Hole, Right Angle | ||
| Current Rating | 3.0 amps | 3.0 amps |