"Connector Header Through Hole, Right Angle 40 position 0.100"" (2.54mm)"
Header; Breakaway; 0.100 in.; PCB Mount; Single; 40; 0.025 in.; 0.11 in.; 3 A
BOARD-BOARD CONNECTOR, HEADER, 40 POSITION, 1ROW; Connector Systems:Board-to-Boa
40 MODII HD SRRA B/A .100CL,LF ROHS COMPLIANT: YES
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A32704-40-ND | 70042461 | 41P0160 | 77AC1894 |
| Product Name | Headers, Male Pins | Header; Breakaway; 0.100 in.; PCB Mount; Single; 40; 0.025 in.; 0.11 in.; 3 A | Board-Board Connector, Header, 40 Position, 1Row; Connector Systems Amp - Te Connectivity | 40 Modii Hd Srra B/a .100Cl,lf Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector | Board to Board Connector | ||
| Mounting | Through Hole, Right Angle | |||
| Current Rating | 3.0 amps | 3.0 amps |