TE Connectivity Terminal, Female Disconnect, 4.8Mm, Red; Product Range Amp - Te Connectivity 9-0160481-1

Description
TERMINAL, FEMALE DISCONNECT, 4.8MM, RED; Product Range:PIDG FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Stud/Tab Size:4.8mmRoHS Compliant: Yes
Datasheet
Description
TERMINAL, FEMALE DISCONNECT, 4.8MM, RED; Product Range:PIDG FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Stud/Tab Size:4.8mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Female Disconnect, 4.8Mm, Red; Product Range Amp - Te Connectivity - 09H1266 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 4.8Mm, Red; Product Range Amp - Te Connectivity
09H1266
Terminal, Female Disconnect, 4.8Mm, Red; Product Range Amp - Te Connectivity 09H1266
TERMINAL, FEMALE DISCONNECT, 4.8MM, RED; Product Range:PIDG FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Stud/Tab Size:4.8mmRoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 4.8MM, RED; Product Range:PIDG FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Stud/Tab Size:4.8mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 09H1266
Product Name Terminal, Female Disconnect, 4.8Mm, Red; Product Range Amp - Te Connectivity
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 120/SB ® 120 Silver Contact #6 AWG - 1319G6-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers
Power Entry Modules (PEM) - 486-3-109-594-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 3.0 amps
View Details
2 suppliers