TE Connectivity 8Pcv-07-008=.4375 #8Series Amp Te Connectivity 8PCV-07-008

Description
8PCV-07-008=.4375 #8SERIES
Description
8PCV-07-008=.4375 #8SERIES
Datasheet
Datasheet Summary
Powered by GS/AI

The 8PCV-07-008 is a tri-barrier terminal block from the #8 series, designed for panel mount applications with a centerline spacing of 0.4375 inch. It supports up to 30 amperes and 600 volts, with a wire range of 10-18 AWG. The product features a molded-to-length design and is compatible with standard accessories such as quick-connect tabs and jumpers. It is intended for industrial control and high-current applications.

Datasheet Summary
Powered by GS/AI

The 8PCV-07-008 is a tri-barrier terminal block from the #8 series, designed for panel mount applications with a centerline spacing of 0.4375 inch. It supports up to 30 amperes and 600 volts, with a wire range of 10-18 AWG. The product features a molded-to-length design and is compatible with standard accessories such as quick-connect tabs and jumpers. It is intended for industrial control and high-current applications.

Suppliers

Company
Product
Description
Supplier Links
8Pcv-07-008=.4375 #8Series Amp Te Connectivity - 16H6982 - Newark, An Avnet Company
Chicago, IL, United States
8Pcv-07-008=.4375 #8Series Amp Te Connectivity
16H6982
8Pcv-07-008=.4375 #8Series Amp Te Connectivity 16H6982
8PCV-07-008=.4375 #8SERIES

8PCV-07-008=.4375 #8SERIES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 16H6982
Product Name 8Pcv-07-008=.4375 #8Series Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA03.6026 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Basic relay - 858-158 - WAGO
Specs
Mounting Pluggable module
View Details
3 suppliers
Type 20.21 - Modular step relays 16A - 202180480000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, cRUus, ukca, LLOYD, RINA
NO 1
View Details
Relay - 700-CFB040KB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details