TE Connectivity Terminal Blocks - Barrier Blocks 8PCV-06-006

Description
CONN BARRIER STRIP 6CIRC 0.438"
Request a Quote Datasheet
Description
CONN BARRIER STRIP 6CIRC 0.438"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - A98464-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
A98464-ND
Terminal Blocks - Barrier Blocks A98464-ND
CONN BARRIER STRIP 6CIRC 0.438"

CONN BARRIER STRIP 6CIRC 0.438"

Buy Now Datasheet
Barrier Terminal Blocks - 8PCV-06-006 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
8PCV-06-006
Barrier Terminal Blocks 8PCV-06-006
Barrier Terminal Blocks TERMINAL BLOCK

Barrier Terminal Blocks TERMINAL BLOCK

Buy Now Datasheet
Terminal Block, Barrier, 6 Position, 18-10Awg; Pitch Spacing Buchanan Te Connectivity - 73C2533 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 6 Position, 18-10Awg; Pitch Spacing Buchanan Te Connectivity
73C2533
Terminal Block, Barrier, 6 Position, 18-10Awg; Pitch Spacing Buchanan Te Connectivity 73C2533
TERMINAL BLOCK, BARRIER, 6 POSITION, 18-10AWG; Pitch Spacing:11.13mm; No. of Rows:1 Row; No. of Positions:6Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:10AWG; Rated Current:30A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 6 POSITION, 18-10AWG; Pitch Spacing:11.13mm; No. of Rows:1 Row; No. of Positions:6Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:10AWG; Rated Current:30A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number A98464-ND 8PCV-06-006 73C2533
Product Name Terminal Blocks - Barrier Blocks Barrier Terminal Blocks Terminal Block, Barrier, 6 Position, 18-10Awg; Pitch Spacing Buchanan Te Connectivity
Mounting Options PCB; Terminal Strip
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
Terminal Block Type Barrier Block Barrier Terminal Blocks
Contacts Pitch 11.13 mm (0.44 inches) 11.10 mm (0.44 inches)
Unlock Full Specs
to access all available technical data