Win Source Part Number: 1038665-8PCV-02-006
Category: Connectors, Interconnects>Termin
Series: #8, Buchanan
Pitch: 0.438" (11.12mm)
Color: Black
Number of Rows: 1
Package: Bulk
Wire Gauge: 10-18 AWG
Voltage Rating: 600V
Material - Insulation: Thermoplastic
Material Flammability Rating: UL94 V-0
Number of Circuits: 2
Standard Package: 270
Number of Wire Entries: 2
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 120°C
Terminal Block Type: Barrier Block
Top Termination: Screws with Captive Plate
Bottom Termination: PC Pin
Barrier Type: 3 Wall (Tri)
Terminal Screw Material: Steel
Terminal Screw Finish: Zinc
Alternative Parts (Cross-Reference): 17-142-Y; 2-1437657-2; 3-1437652-9; 38720-6302; 38720-7502; 1724680000; 282858-2; 282852-2; 9-1546119-3; 9511700000; 9512090000; 282839-35-1437657-7;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 30A
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 5-1437657-7,-8PCV-02
Base Product Number: 8PCV
"2 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws with Captive Plate"
30A 600V Barrier Strip Terminal Block, 2 Pos, 1 Row, Screw, TH Product overview: 8PCV-02-006 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 30A, 600V, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-8PCV-02-006 can be used for catalog matching and distributor lookup.
CONN BARRIER STRIP 2CIRC 0.438"
8PCV-02-006=#8 TRIBARRIER TERM ROHS COMPLIANT: YES
8PCV-02-006=#8 TRIBARRIER TERM
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1038665-8PCV-02-006 | A98460-ND | 368-8PCV-02-006 | 8PCV-02-006 | 82AC1999 |
| Product Name | Connectors, Interconnects - Terminal Blocks - Barrier Blocks | Barrier Blocks | 30A 600V Electronic Connector | Barrier Blocks | 8Pcv-02-006=#8 Tribarrier Term Rohs Compliant Buchanan - Te Connectivity |
| Mounting | Through Hole | Through Hole | |||
| Voltage Rating | 600 volts | 600 volts | 600 volts | 600 volts | |
| Current Rating | 30.0 amps | 30.0 amps | 30.0 amps | 30.0 amps |