TE Connectivity Media Isolated Pressure Sensors 89BSD-030BS-B

Description
Dimensions Product Diameter : 9.04 MM  [.356 INCH ] Product Height : 7.5 MM  [.29 INCH ] Electrical Characteristics Supply Current (MAMP) : .0125 Supply Voltage Range (V) : 3 Operation/Applicatio n Output Interface : I2C Output Signal Details : 24 bit ADC Pressure Accuracy ± (PCT) : 3 Proof Pressure Range : 2X Other Port Fitting : Weldable (No Thread) Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Sealed Gauge Sensor Package : Weldable, Threaded Process Fittings Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Total Error Band ± (PCT) : 2
Request a Quote Datasheet
Description
Dimensions Product Diameter : 9.04 MM  [.356 INCH ] Product Height : 7.5 MM  [.29 INCH ] Electrical Characteristics Supply Current (MAMP) : .0125 Supply Voltage Range (V) : 3 Operation/Applicatio n Output Interface : I2C Output Signal Details : 24 bit ADC Pressure Accuracy ± (PCT) : 3 Proof Pressure Range : 2X Other Port Fitting : Weldable (No Thread) Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Sealed Gauge Sensor Package : Weldable, Threaded Process Fittings Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Total Error Band ± (PCT) : 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - 89BSD-030BS-B - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
89BSD-030BS-B
Media Isolated Pressure Sensors 89BSD-030BS-B
Dimensions Product Diameter : 9.04 MM  [.356 INCH ] Product Height : 7.5 MM  [.29 INCH ] Electrical Characteristics Supply Current (MAMP) : .0125 Supply Voltage Range (V) : 3 Operation/Applicatio n Output Interface : I2C Output Signal Details : 24 bit ADC Pressure Accuracy ± (PCT) : 3 Proof Pressure Range : 2X Other Port Fitting : Weldable (No Thread) Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Sealed Gauge Sensor Package : Weldable, Threaded Process Fittings Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Total Error Band ± (PCT) : 2

Dimensions


  • Product Diameter : 9.04 MM  [.356 INCH ]
  • Product Height : 7.5 MM  [.29 INCH ]

Electrical Characteristics


  • Supply Current (MAMP) : .0125
  • Supply Voltage Range (V) : 3

Operation/Application


  • Output Interface : I2C
  • Output Signal Details : 24 bit ADC
  • Pressure Accuracy ± (PCT) : 3
  • Proof Pressure Range : 2X

Other


  • Port Fitting : Weldable (No Thread)

Product Type Features


  • Pressure Sensor Type : Digital Pressure Sensor
  • Pressure Type : Sealed Gauge
  • Sensor Package : Weldable, Threaded Process Fittings

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Total Error Band ± (PCT) : 2
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 89BSD-030BS-B
Product Name Media Isolated Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1010378-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.1450 psi (0.1020 m H2O)
View Details
Pressure Transducers - 10208728-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 3000 psi (2111 m H2O)
View Details
Pressure Transducers - 10219498-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 500 psi (352 m H2O)
View Details
Board Mount Pressure Sensors - 1010443-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.1810 psi (0.1274 m H2O)
View Details