TE Connectivity Media Isolated Pressure Sensors 89BSD-018BS-8

Description
Configuration Features Interface : I2C Pressure Port/Fitting : 1/8-27 NPT (5/8 Hex) Electrical Characteristics Media Isolated Pressure Sensor Supply Voltage (V) : 3 Supply Current (MAMP) : .0125 Operation/Applicatio n Media Isolated Pressure Sensor Accuracy (PCT) : ± 3 Output/Span : 24 bit ADC Proof Pressure Range : 2X Packaging Features Media Isolated Pressure Sensor Package : Threaded Process Fittings, Weldable Product Type Features Media Isolated Pressure Sensor Style : Sealed Gauge Media Isolated Pressure Sensor Type : Media Isolated Digital Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Total Error Band (PCT) : ± 2
Request a Quote
Description
Configuration Features Interface : I2C Pressure Port/Fitting : 1/8-27 NPT (5/8 Hex) Electrical Characteristics Media Isolated Pressure Sensor Supply Voltage (V) : 3 Supply Current (MAMP) : .0125 Operation/Applicatio n Media Isolated Pressure Sensor Accuracy (PCT) : ± 3 Output/Span : 24 bit ADC Proof Pressure Range : 2X Packaging Features Media Isolated Pressure Sensor Package : Threaded Process Fittings, Weldable Product Type Features Media Isolated Pressure Sensor Style : Sealed Gauge Media Isolated Pressure Sensor Type : Media Isolated Digital Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Total Error Band (PCT) : ± 2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - 89BSD-018BS-8 - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
89BSD-018BS-8
Media Isolated Pressure Sensors 89BSD-018BS-8
Configuration Features Interface : I2C Pressure Port/Fitting : 1/8-27 NPT (5/8 Hex) Electrical Characteristics Media Isolated Pressure Sensor Supply Voltage (V) : 3 Supply Current (MAMP) : .0125 Operation/Applicatio n Media Isolated Pressure Sensor Accuracy (PCT) : ± 3 Output/Span : 24 bit ADC Proof Pressure Range : 2X Packaging Features Media Isolated Pressure Sensor Package : Threaded Process Fittings, Weldable Product Type Features Media Isolated Pressure Sensor Style : Sealed Gauge Media Isolated Pressure Sensor Type : Media Isolated Digital Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Total Error Band (PCT) : ± 2

Configuration Features


  • Interface : I2C
  • Pressure Port/Fitting : 1/8-27 NPT (5/8 Hex)

Electrical Characteristics


  • Media Isolated Pressure Sensor Supply Voltage (V) : 3
  • Supply Current (MAMP) : .0125

Operation/Application


  • Media Isolated Pressure Sensor Accuracy (PCT) : ± 3
  • Output/Span : 24 bit ADC
  • Proof Pressure Range : 2X

Packaging Features


  • Media Isolated Pressure Sensor Package : Threaded Process Fittings, Weldable

Product Type Features


  • Media Isolated Pressure Sensor Style : Sealed Gauge
  • Media Isolated Pressure Sensor Type : Media Isolated Digital Output Pressure Sensors

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Total Error Band (PCT) : ± 2
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 89BSD-018BS-8
Product Name Media Isolated Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10200704-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 150 psi (106 m H2O)
View Details
Pressure Transducers - 10212842-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 10 psi (7.04 m H2O)
View Details
Board Mount Pressure Sensors - 1010449-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details
Pressure Transducers - 10215151-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 50 psi (35.19 m H2O)
View Details