TE Connectivity Media Isolated Pressure Sensors 89BSD-006BA-B

Description
Dimensions Product Diameter : 9.04 MM  [.356 INCH ] Product Height : 7.5 MM  [.29 INCH ] Electrical Characteristics Supply Current (MAMP) : .0125 Supply Voltage Range (V) : 3 Operation/Applicatio n Output Interface : I2C Output Signal Details : 24 bit ADC Pressure Accuracy ± (PCT) : 3 Proof Pressure Range : 2X Other Port Fitting : Weldable (No Thread) Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Absolute Sensor Package : Threaded Process Fittings, Weldable Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Total Error Band ± (PCT) : 2
Request a Quote Datasheet
Description
Dimensions Product Diameter : 9.04 MM  [.356 INCH ] Product Height : 7.5 MM  [.29 INCH ] Electrical Characteristics Supply Current (MAMP) : .0125 Supply Voltage Range (V) : 3 Operation/Applicatio n Output Interface : I2C Output Signal Details : 24 bit ADC Pressure Accuracy ± (PCT) : 3 Proof Pressure Range : 2X Other Port Fitting : Weldable (No Thread) Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Absolute Sensor Package : Threaded Process Fittings, Weldable Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Total Error Band ± (PCT) : 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - 89BSD-006BA-B - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
89BSD-006BA-B
Media Isolated Pressure Sensors 89BSD-006BA-B
Dimensions Product Diameter : 9.04 MM  [.356 INCH ] Product Height : 7.5 MM  [.29 INCH ] Electrical Characteristics Supply Current (MAMP) : .0125 Supply Voltage Range (V) : 3 Operation/Applicatio n Output Interface : I2C Output Signal Details : 24 bit ADC Pressure Accuracy ± (PCT) : 3 Proof Pressure Range : 2X Other Port Fitting : Weldable (No Thread) Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Absolute Sensor Package : Threaded Process Fittings, Weldable Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Total Error Band ± (PCT) : 2

Dimensions


  • Product Diameter : 9.04 MM  [.356 INCH ]
  • Product Height : 7.5 MM  [.29 INCH ]

Electrical Characteristics


  • Supply Current (MAMP) : .0125
  • Supply Voltage Range (V) : 3

Operation/Application


  • Output Interface : I2C
  • Output Signal Details : 24 bit ADC
  • Pressure Accuracy ± (PCT) : 3
  • Proof Pressure Range : 2X

Other


  • Port Fitting : Weldable (No Thread)

Product Type Features


  • Pressure Sensor Type : Digital Pressure Sensor
  • Pressure Type : Absolute
  • Sensor Package : Threaded Process Fittings, Weldable

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Total Error Band ± (PCT) : 2
Buy Now Datasheet
Pressure Sensors, Transducers - 223-89BSD-006BA-B-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-89BSD-006BA-B-ND
Pressure Sensors, Transducers 223-89BSD-006BA-B-ND
SENSOR 87.02PSIA 24BIT

SENSOR 87.02PSIA 24BIT

Buy Now Datasheet
Pressure Sensors - 2673938 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2673938
Pressure Sensors 2673938
PRESS,ISO,NO THRD CAPS,NO FTG

PRESS,ISO,NO THRD CAPS,NO FTG

Supplier's Site
Pressure Sensors - 2673938P - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2673938P
Pressure Sensors 2673938P
PRESS,ISO,NO THRD CAPS,NO FTG

PRESS,ISO,NO THRD CAPS,NO FTG

Supplier's Site
Pressure Sensors - 2673937 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2673937
Pressure Sensors 2673937
PRESS,ISO,NO THRD CAPS,NO FTG

PRESS,ISO,NO THRD CAPS,NO FTG

Supplier's Site
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers
89BSD-006BA-B
Sensors, Transducers - Pressure Sensors, Transducers 89BSD-006BA-B
SENSOR 87.02PSIA 24BIT

SENSOR 87.02PSIA 24BIT

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 89BSD-006BA-B 223-89BSD-006BA-B-ND 2673938 89BSD-006BA-B
Product Name Media Isolated Pressure Sensors Pressure Sensors, Transducers Pressure Sensors Sensors, Transducers - Pressure Sensors, Transducers
Device Category Sensor Sensor; Sensor or Transducer Sensor Sensor
Measurement Type Absolute Absolute Absolute; Gauge; Absolute Absolute
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Working Pressure Range 87.02 psi (61.24 m H2O) 0.0 to 6 psi (0.0 to 4.22 m H2O) 87.02 psi (61.24 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10214466-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 7 psi (4.93 m H2O)
View Details
Media Isolated Pressure Sensors - 10206284-00 - TE Connectivity
Specs
Device Category Sensor
Measurement Type Absolute
Working Pressure Range 30 psi (21.11 m H2O)
View Details
Pressure Transducers - 10221577-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 7 psi (4.93 m H2O)
View Details
Pressure Transducers - 10218719-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 100 psi (70.38 m H2O)
View Details