TE Connectivity Shielded Contacts 899477-000

Description
Configuration Features Compatible With Wire & Cable Type : Coaxial Contact Features Contact Size : Size 12 Contact Type : Socket Dimensions Wire Size (MMSQ) : .14 - .08 Wire Size (AWG) : 26 - 28 Industry Standards Military Standard : MIL-DTL-38999 I, III, IV Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Coaxial Contact Features Contact Size : Size 12 Contact Type : Socket Dimensions Wire Size (MMSQ) : .14 - .08 Wire Size (AWG) : 26 - 28 Industry Standards Military Standard : MIL-DTL-38999 I, III, IV Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Contacts - 899477-000 - TE Connectivity
Berwyn, PA, United States
Shielded Contacts
899477-000
Shielded Contacts 899477-000
Configuration Features Compatible With Wire & Cable Type : Coaxial Contact Features Contact Size : Size 12 Contact Type : Socket Dimensions Wire Size (MMSQ) : .14 - .08 Wire Size (AWG) : 26 - 28 Industry Standards Military Standard : MIL-DTL-38999 I, III, IV Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Coaxial

Contact Features


  • Contact Size : Size 12
  • Contact Type : Socket

Dimensions


  • Wire Size (MMSQ) : .14 - .08
  • Wire Size (AWG) : 26 - 28

Industry Standards


  • Military Standard : MIL-DTL-38999 I, III, IV

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 899477-000
Product Name Shielded Contacts
North American 26 to 28 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1105301-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 104481-2 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Terminals - Specialized Connectors - A101975-ND - DigiKey
Specs
Terminal Type Busbar Clip
Features RoHS
View Details
Connector Contacts - 1-104480-4 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers