TE Connectivity Hook Up Wire 8993593002

Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Extruded Polyalkene Wire Color (Base) : Yellow Wire Color (Stripe) : Green Configuration Features Number of Conductors : 7 Dimensions Conductor Diameter Range : 2.1 MM  [.083 INCH ] Outside Cable Diameter : 2.64 MM  [.104 INCH ] Wire Size (MMSQ) : 3.31 Wire Size (AWG) : 12 Electrical Characteristics Operating Voltage (V) : 600 Other Product Source : UK Product Type Features Cable Style : Special Construction Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 120 DEGC  [-85 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Extruded Polyalkene Wire Color (Base) : Yellow Wire Color (Stripe) : Green Configuration Features Number of Conductors : 7 Dimensions Conductor Diameter Range : 2.1 MM  [.083 INCH ] Outside Cable Diameter : 2.64 MM  [.104 INCH ] Wire Size (MMSQ) : 3.31 Wire Size (AWG) : 12 Electrical Characteristics Operating Voltage (V) : 600 Other Product Source : UK Product Type Features Cable Style : Special Construction Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 120 DEGC  [-85 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 8993593002 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
8993593002
Hook Up Wire 8993593002
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Extruded Polyalkene Wire Color (Base) : Yellow Wire Color (Stripe) : Green Configuration Features Number of Conductors : 7 Dimensions Conductor Diameter Range : 2.1 MM  [.083 INCH ] Outside Cable Diameter : 2.64 MM  [.104 INCH ] Wire Size (MMSQ) : 3.31 Wire Size (AWG) : 12 Electrical Characteristics Operating Voltage (V) : 600 Other Product Source : UK Product Type Features Cable Style : Special Construction Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 120 DEGC  [-85 - 248 DEGF ]

Body Features


  • Conductor Material : Tin-Plated Copper
  • Wire & Cable Insulation Material : Radiation-Crosslinked, Extruded Polyalkene
  • Wire Color (Base) : Yellow
  • Wire Color (Stripe) : Green

Configuration Features


  • Number of Conductors : 7

Dimensions


  • Conductor Diameter Range : 2.1 MM  [.083 INCH ]
  • Outside Cable Diameter : 2.64 MM  [.104 INCH ]
  • Wire Size (MMSQ) : 3.31
  • Wire Size (AWG) : 12

Electrical Characteristics


  • Operating Voltage (V) : 600

Other


  • Product Source : UK

Product Type Features


  • Cable Style : Special Construction

Usage Conditions


  • Cable Type : Spec 44
  • Operating Temperature Range : -65 - 120 DEGC  [-85 - 248 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 8993593002
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 052919-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Primary Wire - 1241213001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
View Details
Hook Up Wire - 0757013001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details