TE Connectivity Power Systems Clamps 899310-000

Description
Body Features Product Weight : .6 KG  [1.323 LB ] Dimensions Bolt Size : 1 x M8 Compatible Conductor Cross-Section Range (AAC) (MMSQ) : 16 - 95 Compatible Conductor Cross-Section Range (ACSR) (MMSQ) : 16/2.5 - 50/8 Compatible Conductor Diameter Range : 12 - 14 MM  [.47 - .55 INCH ] Compatible Conductor Diameter Range - Aluminum (MM) : 5.1 - 11.7 Compatible Conductor Diameter Range - Copper (MM) : 1.5 - 5.1 Compatible Conductor Range (AAC) (AWGKC) : 6 - 3/0 Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : VDE 0210 & 0212 Mechanical Attachment Tightening Torque Range (Recommended) (NEWTM) : 22 Operation/Applicatio n Power Component Application Type : Overhead Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Bolted Type Power System Clamp Style : Bolted Parallel Groove Clamp
Request a Quote Datasheet
Description
Body Features Product Weight : .6 KG  [1.323 LB ] Dimensions Bolt Size : 1 x M8 Compatible Conductor Cross-Section Range (AAC) (MMSQ) : 16 - 95 Compatible Conductor Cross-Section Range (ACSR) (MMSQ) : 16/2.5 - 50/8 Compatible Conductor Diameter Range : 12 - 14 MM  [.47 - .55 INCH ] Compatible Conductor Diameter Range - Aluminum (MM) : 5.1 - 11.7 Compatible Conductor Diameter Range - Copper (MM) : 1.5 - 5.1 Compatible Conductor Range (AAC) (AWGKC) : 6 - 3/0 Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : VDE 0210 & 0212 Mechanical Attachment Tightening Torque Range (Recommended) (NEWTM) : 22 Operation/Applicatio n Power Component Application Type : Overhead Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Bolted Type Power System Clamp Style : Bolted Parallel Groove Clamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Systems Clamps - 899310-000 - TE Connectivity
Berwyn, PA, United States
Power Systems Clamps
899310-000
Power Systems Clamps 899310-000
Body Features Product Weight : .6 KG  [1.323 LB ] Dimensions Bolt Size : 1 x M8 Compatible Conductor Cross-Section Range (AAC) (MMSQ) : 16 - 95 Compatible Conductor Cross-Section Range (ACSR) (MMSQ) : 16/2.5 - 50/8 Compatible Conductor Diameter Range : 12 - 14 MM  [.47 - .55 INCH ] Compatible Conductor Diameter Range - Aluminum (MM) : 5.1 - 11.7 Compatible Conductor Diameter Range - Copper (MM) : 1.5 - 5.1 Compatible Conductor Range (AAC) (AWGKC) : 6 - 3/0 Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : VDE 0210 & 0212 Mechanical Attachment Tightening Torque Range (Recommended) (NEWTM) : 22 Operation/Applicatio n Power Component Application Type : Overhead Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Bolted Type Power System Clamp Style : Bolted Parallel Groove Clamp

Body Features


  • Product Weight : .6 KG  [1.323 LB ]

Dimensions


  • Bolt Size : 1 x M8
  • Compatible Conductor Cross-Section Range (AAC) (MMSQ) : 16 - 95
  • Compatible Conductor Cross-Section Range (ACSR) (MMSQ) : 16/2.5 - 50/8
  • Compatible Conductor Diameter Range : 12 - 14 MM  [.47 - .55 INCH ]
  • Compatible Conductor Diameter Range - Aluminum (MM) : 5.1 - 11.7
  • Compatible Conductor Diameter Range - Copper (MM) : 1.5 - 5.1
  • Compatible Conductor Range (AAC) (AWGKC) : 6 - 3/0

Electrical Characteristics


  • Voltage Class (KV) : ≤ 42

Industry Standards


  • Compatible With Approved Standards Products : VDE 0210 & 0212

Mechanical Attachment


  • Tightening Torque Range (Recommended) (NEWTM) : 22

Operation/Application


  • Power Component Application Type : Overhead

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Bolted Type
  • Power System Clamp Style : Bolted Parallel Groove Clamp
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 899310-000
Product Name Power Systems Clamps
Mounting Bolted Type
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - 1508-006-0055-20-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 24 AWG
View Details
Circular Connector Contacts - 1508-014-1018-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details