TE Connectivity Ring Connectors 899003-000

Description
Ring Terminal Connector Circular 10-12 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector Circular 10-12 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 899003-000-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
899003-000-ND
Ring Connectors 899003-000-ND
Ring Terminal Connector Circular 10-12 AWG Crimp

Ring Terminal Connector Circular 10-12 AWG Crimp

Buy Now Datasheet
Connectors, Interconnects - Terminals - Ring Connectors - 1008076-899003-000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1008076-899003-000
Connectors, Interconnects - Terminals - Ring Connectors 1008076-899003-000
Win Source Part Number: 1008076-899003-000 Category: Connectors, Interconnects>Termin als - Ring Connectors Series: Dura-Seal Color: Yellow Termination: Crimp Contact Finish: Tin Package: Bulk Wire Gauge: 10-12 AWG Contact Material: Copper Alloy Material - Insulation: Polyamide (PA), Nylon Standard Package: 500 Terminal Type: Circular Width - Outer Edges: 0.435" (11.05mm) Length - Overall: 1.635" (41.53mm) Insulation: Insulated with Heat Shrink Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 899003000,B-106-1603 ,B-106-1603-ND Base Product Number: 899003

Win Source Part Number: 1008076-899003-000
Category: Connectors, Interconnects>Terminals - Ring Connectors
Series: Dura-Seal
Color: Yellow
Termination: Crimp
Contact Finish: Tin
Package: Bulk
Wire Gauge: 10-12 AWG
Contact Material: Copper Alloy
Material - Insulation: Polyamide (PA), Nylon
Standard Package: 500
Terminal Type: Circular
Width - Outer Edges: 0.435" (11.05mm)
Length - Overall: 1.635" (41.53mm)
Insulation: Insulated with Heat Shrink
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 899003000,B-106-1603,B-106-1603-ND
Base Product Number: 899003

Buy Now Datasheet
Ring Term, M6, Yellow, 6Mm2, 10Awg Rohs Compliant Raychem - Te Connectivity - 70AH7880 - Newark, An Avnet Company
Chicago, IL, United States
Ring Term, M6, Yellow, 6Mm2, 10Awg Rohs Compliant Raychem - Te Connectivity
70AH7880
Ring Term, M6, Yellow, 6Mm2, 10Awg Rohs Compliant Raychem - Te Connectivity 70AH7880
RING TERM, M6, YELLOW, 6MM2, 10AWG ROHS COMPLIANT: YES

RING TERM, M6, YELLOW, 6MM2, 10AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 899003-000-ND 1008076-899003-000 70AH7880
Product Name Ring Connectors Connectors, Interconnects - Terminals - Ring Connectors Ring Term, M6, Yellow, 6Mm2, 10Awg Rohs Compliant Raychem - Te Connectivity
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Blade Type Power Connectors - 1395G2 - Lingto Electronic Limited
Specs
Geometry Single Pole
Mounting Free Hanging (In-Line)
View Details
2 suppliers