Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke
d, Modified Polyalkene Wire Color (Base) : Yellow
Configuration Features Number of Conductors : 1 Number of Strands : 19
Dimensions Conductor Diameter Range : .86 - .88 MM [.034 - .035 INCH ] Outside Cable Diameter : 1.18 - 1.31 MM [.047 - .051 INCH ] Weight (Nominal) (KGKM) : 6.63 Wire Size (MMSQ) : .5 Wire Size (AWG) : 21
Electrical Characteristics Operating Voltage (V) : 600 Resistance Rating Conditions (Max) : 40.1 ω/1000 ft @ 68°F
Product Type Features Cable Style : Primary, Stranded
Usage Conditions Cable Type : FlexLite Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Body Features
- Conductor Material : Tin-Plated Copper
- Wire & Cable Insulation Material : Radiation-Crosslinked, Modified Polyalkene
- Wire Color (Base) : Yellow
Configuration Features
- Number of Conductors : 1
- Number of Strands : 19
Dimensions
- Conductor Diameter Range : .86 - .88 MM [.034 - .035 INCH ]
- Outside Cable Diameter : 1.18 - 1.31 MM [.047 - .051 INCH ]
- Weight (Nominal) (KGKM) : 6.63
- Wire Size (MMSQ) : .5
- Wire Size (AWG) : 21
Electrical Characteristics
- Operating Voltage (V) : 600
- Resistance Rating Conditions (Max) : 40.1 Ω/1000 ft @ 68°F
Product Type Features
- Cable Style : Primary, Stranded
Usage Conditions
- Cable Type : FlexLite
- Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]