TE Connectivity Heat Shrink Caps 897163-000

Description
Body Features Flexibility : Flexible Material Code : 25 Material Systems Code : 25 Primary Product Color : Black Primary Product Material : Modified Elastomer Sealant Type : None Shrink Ratio : 2:1 Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Expanded Inside Diameter (Min) : 20.6 MM  [.81 INCH ] Product Length : 61 MM  [2.4 INCH ] Recovered Inside Diameter (Max) : 9.4 MM  [.37 INCH ] Recovered Wall Thickness (Nominal) : 2.03 MM  [.08 INCH ] Wall Thickness : Medium Other Molded Part Shape Code : 101A Size Code : 52 Product Type Features Wall Type : Single Wall Usage Conditions Flammability Performance : Flame-Retardant Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Properties : Immersion Protection Resistance Protection : Suitable for long term fluid exposure at elevated temperatures
Request a Quote Datasheet
Description
Body Features Flexibility : Flexible Material Code : 25 Material Systems Code : 25 Primary Product Color : Black Primary Product Material : Modified Elastomer Sealant Type : None Shrink Ratio : 2:1 Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Expanded Inside Diameter (Min) : 20.6 MM  [.81 INCH ] Product Length : 61 MM  [2.4 INCH ] Recovered Inside Diameter (Max) : 9.4 MM  [.37 INCH ] Recovered Wall Thickness (Nominal) : 2.03 MM  [.08 INCH ] Wall Thickness : Medium Other Molded Part Shape Code : 101A Size Code : 52 Product Type Features Wall Type : Single Wall Usage Conditions Flammability Performance : Flame-Retardant Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Properties : Immersion Protection Resistance Protection : Suitable for long term fluid exposure at elevated temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Caps - 897163-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Caps
897163-000
Heat Shrink Caps 897163-000
Body Features Flexibility : Flexible Material Code : 25 Material Systems Code : 25 Primary Product Color : Black Primary Product Material : Modified Elastomer Sealant Type : None Shrink Ratio : 2:1 Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Expanded Inside Diameter (Min) : 20.6 MM  [.81 INCH ] Product Length : 61 MM  [2.4 INCH ] Recovered Inside Diameter (Max) : 9.4 MM  [.37 INCH ] Recovered Wall Thickness (Nominal) : 2.03 MM  [.08 INCH ] Wall Thickness : Medium Other Molded Part Shape Code : 101A Size Code : 52 Product Type Features Wall Type : Single Wall Usage Conditions Flammability Performance : Flame-Retardant Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Properties : Immersion Protection Resistance Protection : Suitable for long term fluid exposure at elevated temperatures

Body Features


  • Flexibility : Flexible
  • Material Code : 25
  • Material Systems Code : 25
  • Primary Product Color : Black
  • Primary Product Material : Modified Elastomer
  • Sealant Type : None
  • Shrink Ratio : 2:1

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately

Dimensions


  • Expanded Inside Diameter (Min) : 20.6 MM  [.81 INCH ]
  • Product Length : 61 MM  [2.4 INCH ]
  • Recovered Inside Diameter (Max) : 9.4 MM  [.37 INCH ]
  • Recovered Wall Thickness (Nominal) : 2.03 MM  [.08 INCH ]
  • Wall Thickness : Medium

Other


  • Molded Part Shape Code : 101A
  • Size Code : 52

Product Type Features


  • Wall Type : Single Wall

Usage Conditions


  • Flammability Performance : Flame-Retardant
  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
  • Resistance Properties : Immersion Protection
  • Resistance Protection : Suitable for long term fluid exposure at elevated temperatures
Buy Now Datasheet
shrink tube - 897163-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
897163-000
shrink tube 897163-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 897163-000 897163-000
Product Name Heat Shrink Caps shrink tube
Material Modified Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 014946-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 068065-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Modified Fluoro-Elastomer
Operating Temperature -67 to 392 C (-88.6 to 738 F)
View Details
2 suppliers
Heat Shrink Tubing - 085193P002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
shrink tube - 069129-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details